location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort / VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort / VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0K43AV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DisplayPort / VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DisplayPort Male
  • - VGA Female
  • - Black
Long product name HP DisplayPort / VGA Black :
The long product name of HP DisplayPort / VGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort To VGA Adapter
More>>>
HP DisplayPort / VGA Black:
The official description of HP DisplayPort / VGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP DisplayPort to VGA Adapter supports the HP Compaq dx2390, dx2400, dx2450, dx7400, dc5800, dc5850, dc7800 and dc7900 Business Desktop PCs or any graphics card that has a DisplayPort output. DisplayPort outputs are sometimes notated by the DP++ icon. It supports all HP monitors that feature VGA interface. NOTE: Using the HP DisplayPort to VGA Adapter may require an update to the graphics driver installed on your system. To install the most up-to-date graphics driver go to: www.hp.com.

Converts the DisplayPort connector on a HP Compaq Business Desktop computer to a VGA port.

Features

- Converts a graphics card's DisplayPort output to a VGA output for use with a VGA monitor.
- 8 in (120.0 cm) adapter.
- Latching DisplayPort connector for a secure connection.

Short summary description HP DisplayPort / VGA Black:
This short summary of the HP DisplayPort / VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort / VGA, DisplayPort, VGA, Male, Female, Black, 60 g

Long summary description HP DisplayPort / VGA Black:
This is an auto-generated long summary of HP DisplayPort / VGA Black based on the first three specs of the first five spec groups.

HP DisplayPort / VGA. Connector 1: DisplayPort, Connector 2: VGA, Connector 1 gender: Male. Weight: 60 g

Features
Connector 1 *
DisplayPort
Connector 2 *
VGA
Connector 1 gender *
Male
Features
Connector 2 gender *
Female
Product colour
Black
Weight & dimensions
Weight
60 g