Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort / DVI-D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0K39AV
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5714
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 15 Feb 2018 00:35:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter :
The short editorial description of HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter

DisplayPort to DVI-D Adapter
More>>>
HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter:
The official marketing text of HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter as supplied by the manufacturer

Converts the DisplayPort connector on a HP Compaq Business Desktop computer to a single link DVI-D port. The adapter has a latching DisplayPort connector on one end and DVI-D connector on the other for connecting to a DVI-D monitor cable.

- Converts a graphics card's DisplayPort output to a DVI output for use with a Single Link DVI-D monitor.
- 7.5 in (19.0 cm) adapter.
- Latching DP connector for a secure connection.

Short summary description HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter:
This short summary of the HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort / DVI-D, DisplayPort, DVI-D, 0.12 m, Black

Long summary description HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter:
This is an auto-generated long summary of HP DisplayPort / DVI-D DisplayPort DVI-D Black cable interface/gender adapter based on the first three specs of the first five spec groups.

HP DisplayPort / DVI-D. Connector 1: DisplayPort, Connector 2: DVI-D. Cable length: 0.12 m, Colour of product: Black

Ports & interfaces
Connector 1 *
This is the first connector in the device.
DisplayPort
Connector 2 *
This is the second connector in the device.
DVI-D
Gender
Gender (type) of a product.
Male/Female
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
0.12 m
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Australia 1 distributor(s)
X