Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB DDR3-1600 DIMM (2X8GB) RAM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0J62AV
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3441
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 21 Feb 2018 00:48:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module :
The short editorial description of HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module

HP - PSG TOP CONFIG
More>>>
Short summary description HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module:
This short summary of the HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.

HP 16GB DDR3-1600 DIMM (2X8GB) RAM, 16 GB, 2 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module:
This is an auto-generated long summary of HP 16GB DDR3-1600 DIMM (2X8GB) RAM 16GB DDR3 1600MHz memory module based on the first three specs of the first five spec groups.

HP 16GB DDR3-1600 DIMM (2X8GB) RAM. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
16 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory
Component for *
What this product is used as a part of (component for).
PC/server
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Memory layout (modules x size) *
2 x 8 GB
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Australia 1 distributor(s)
X