location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-in-1 USB2/3 3.5 MCR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0J58AV
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, CF Type II, Memory Stick (MS), MicroDrive, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, MS Pro-HG Duo, SD, SDHC, SDXC
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Internal
Long product name HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal :
The long product name of HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15-in-1 USB2/3 3.5 Media Card Reader
More>>>
HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal:
The official description of HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy easy data backup and file swapping between your PC and other devices with a reader that can accommodate 15 types of storage media, including memory sticks, SD cards, and multi-media cards.*

Get fast USB 3.0 throughput for quick reading and writing of your data, pictures, video, and more.***

Expand your storage capabilities with a media card reader that fits into any available 5.25" or 3.5” bay on your HP Business Desktop PC.2 **

HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP ProDesk 600 G1 TWR, HP Pro Desk 600 G1 SFF, HP EliteDesk 800 G1 TWR, HP EliteDesk 800 G1 SFF.

Short summary description HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal:
This short summary of the HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-in-1 USB2/3 3.5 MCR, CF, CF Type II, Memory Stick (MS), MicroDrive, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo,..., 3.5", HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP..., USB 3.2 Gen 1 (3.1 Gen 1)

Long summary description HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal:
This is an auto-generated long summary of HP 15-in-1 USB2/3 3.5 MCR card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal based on the first three specs of the first five spec groups.

HP 15-in-1 USB2/3 3.5 MCR. Compatible memory cards: CF, CF Type II, Memory Stick (MS), MicroDrive, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo,..., Supported drive bays: 3.5", Compatible products: HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP.... Interface type: USB 3.2 Gen 1 (3.1 Gen 1)

Performance
Compatible memory cards *
CF, CF Type II, Memory Stick (MS), MicroDrive, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, MS Pro-HG Duo, SD, SDHC, SDXC
Internal *
Yes
Supported drive bays
3.5"
LED indicators
Yes
Performance
Compatible products
HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP ProDesk 600 G1 TWR, HP Pro Desk 600 G1 SFF, HP EliteDesk 800 G1 TWR, HP EliteDesk 800 G1 SFF
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes