location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv5-1130ed Entertainment Notebook PC 39.1 cm (15.4") Intel® Pentium® T3200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv5-1130ed Entertainment Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY481EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion dv5-1130ed Entertainment Notebook PC 39.1 cm (15.4") Intel® Pentium® T3200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:
This short summary of the HP Pavilion dv5-1130ed Entertainment Notebook PC 39.1 cm (15.4") Intel® Pentium® T3200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv5-1130ed Entertainment Notebook PC, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv5-1130ed Entertainment Notebook PC 39.1 cm (15.4") Intel® Pentium® T3200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:
This is an auto-generated long summary of HP Pavilion dv5-1130ed Entertainment Notebook PC 39.1 cm (15.4") Intel® Pentium® T3200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv5-1130ed Entertainment Notebook PC. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T3200
Processor frequency *
2 GHz
Processor threads
2
Processor cores
2
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9200M GS
Discrete graphics card *
Yes
Discrete graphics card memory
0.25 GB
Maximum graphics card memory
1.535 GB
Camera
Front camera
No
Network
Networking type
10/100/1000 Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor code
SLAVG
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
37160
Battery
Number of battery cells
6
Weight & dimensions
Width
357 mm
Depth
259 mm
Height (front)
3.49 cm
Height (rear)
4.19 cm
Weight *
2.65 kg
Other features
Wireless technology
802.11b/g WLAN
LightScribe
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 03:15:56
Uk has collected 8 expert reviews for HP Pavilion dv5-1130ed Entertainment Notebook PC 39.1 cm (15.4") Intel® Pentium® T3200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
smh.com.au
Updated:
2013-07-21 03:15:55
HP Pavilion DV5: tremendously comfy to use. If you want to get ahead in life these days, you really need a computer. It used to be that if you wanted any semblance of power and features, your only option was a desktop PC but that is no longer the...
60%
techradar.com
Updated:
2013-07-21 03:15:55
HPs Pavilion range is aimed at home users, with a mix of stylish, feature-packed laptops available. The Pavilion dv5- 1110em is one such laptop and offers great value for money. It also offers a great multimedia experience. The 15.4-inch screen offers...
Good Blu-ray reader, Decent graphics card, Attractive design...
Bad Sticky touchpad, Low res screen...
80%
pcauthority.com.au
Updated:
2013-07-21 03:15:55
When the new Pavilion landed in the PC Authority offices, its looks instantly set the team bickering. Its glossy black exterior doesn’t make any great departure from the laptop norm, but tilt back the lid and the striking new design for HP’s dv-series...
83%
expertreviews.co.uk
Updated:
2013-07-21 03:15:55
HPs dv5-1000ea is a smaller version of the dv7-1000ea that won a Best Buy award two months ago. It has a smaller 15.4in screen, and doesnt have a Blu-ray drive, but it looks identical, with a smart, glossy black lid and a beautiful dark-grey case...
80%
techradar.com
Updated:
2013-07-21 03:15:55
The high-definition (HD) format is becoming increasingly popular, especially as prices start to fall. The HP Pavilion dv5-1011ea (£899 inc. VAT) offers Blu-ray in this compact 15.4-inch laptop at an aggressive price point. Sadly, the screen only has a s...
Good Blu-ray drive, Decent performance, Impressive build quality, Nice price...
Bad Only 1280 x 800 native resolution, Poor battery life...
70%
alphr.com
Updated:
2013-07-21 03:15:55
When the new Pavilion landed in the PC Pro offices its looks instantly set the team bickering. Its glossy black exterior doesn't make any great departure from the laptop norm, but tilt back the lid and the striking new design for HP's dv-series of lapt...
Bottom line A well built and comfortable machine blessed with striking looks and a great price...
83%
goodgearguide.com.au
Updated:
2013-07-21 03:15:56
When it comes to the cut-throat notebook market, aesthetics can often make or break a sale. With this in mind it’s no surprise that laptop makers experiment in an effort to stand out from the crowd. The HP Pavilion DV5-1010TX_01 is a unit that will def...
Good Built-in TV tuner, Blu-ray player, HDMI port, eSATA port, good screen, good processor...
Bad Heavy, divisive design, low battery life, heat...
Bottom line If you don’t mind your laptop attracting more attention than you, the HP DV5-1010TX_01 is a fast but heavy unit that comes with a built-in TV tuner and Blu-ray player for a reasonable price...
80%
apcmag.com
Updated:
2014-03-29 01:43:50
Not everyone wants a brightly-coloured laptop. If your tastes run to the conservative but you'd still like a machine that stands out from everyone else's, the black and silver-attired HP Pavilion dv5 should fit the bill nicely. The glossy black lid...
Good Striking hardware design, Builtin Bluray drive, Excellent performance, Lots of storage space...
Bad Screen has a low resolution, Short battery life...
80%
pcmag.com
Updated:
2013-07-21 03:15:54
Don't let its flashy paint job fool you. Underneath its striking chassis, the HP Pavilion dv5-2070us ($849.98 list) is a laptop that's meant to be a day-to-day workhorse. Equipped with an Intel Core i3 processor and a spacious 500GB hard drive, this...
Good Core i3 processor. HDMI port. Flashy design. 7200 RPM hard drive.
Bad Touchpad issues. Only 3 USB ports. No Blu-ray.
Bottom line Underneath its flashy paint job, the HP Pavilion dv5-2070us is a solid general-purpose laptop that doesn't excel in all categories, but at the same time doesn't disappoint in any either...
60%
electronicsme.com
Updated:
2013-07-21 03:15:54
One all-around budget laptop that you should consider when shopping around is the 15.4" HP Pavilion dv5-1099nr Entertainment Notebook PC, which offers a balance of features for a reasonable price. For value, this model is comparable to more expensive b...
Bottom line So if you don't want to spend a thousand dollars or more on a good notebook, then consider the HP Pavilion dv5-1099nr Entertainment Notebook PC. Although it doesn't include some of the more impressive features of modern laptops (and the processor isn't...
92%
fudzilla.com
Updated:
2013-07-21 03:15:54
Thin is in when it comes to women and notebooks, but in spite of the latest craze with thin and light notebooks, which is reminiscent of last year's netbook hype, there's still a market for desktop replacement notebooks. You still remember those things...
Bottom line Basically, the DV5 is a no thrills notebook that desperately tries to be different. In some respects, it manages to stick out from the mass of cheap 15-inchers, but it also has some shortcomings. First of all, the glossy touchpad is pretty uncomfort...
0%
fudzilla.com
Updated:
2013-07-21 03:15:55
Thin is in when it comes to women and notebooks, but in spite of the latest craze with thin and light notebooks, which is reminiscent of last year's netbook hype, there's still a market for desktop replacement notebooks. You still remember those things...
Bottom line Basically, the DV5 is a no thrills notebook that desperately tries to be different. In some respects, it manages to stick out from the mass of cheap 15-inchers, but it also has some shortcomings. First of all, the glossy touchpad is pretty uncomfort...
0%
devhardware.com
Updated:
2013-07-21 03:15:55
If youre in the market for a laptop and affordability is the highest priority on your list, you may want to look at HPs Pavilion dv5-1004nr. The HP Pavilion dv5-1004nr is an affordable mainstream laptop currently under $1,000 that should suffice for...
0%
itp.net
Updated:
2013-07-21 03:15:55
The Pavilion dv5-1050ee is part of HP’s ‘Entertainment Notebook’ series and is designed for users interested in playing games, watching HD movies and using the notebook for web browsing, office work and e-mail. So, how does the HP fare? We’re happy to...
Bottom line A couple of minor issues aside, the dv5-1050ee is a well balanced notebook that does almost everything HP says it will...
80%
hardwaregeeks.com
Updated:
2013-07-21 03:15:55
Ever wonder what beauty and brawn would look like if the two were merged? Well if it were a notebook it would look like the HP Pavilion dv5, it is one sexy piece of machine. After having met with AMD during the summer I can admit to really knowing what...
0%
computershopper.com
Updated:
2013-07-21 03:15:55
Just squeaking in under the $800 mark after rebates, HP’s Pavilion dv5-1140us Entertainment Notebook PC is at the high end of the budget-notebook price range, but you get a lot of bang for your buck. Although its performance is merely av...
Good Lots of multimedia features; cool design; large hard drive...
Bad Short battery life; long boot time; slightly expensive...
83%
apcmag.com
Updated:
2013-07-21 03:15:55
Not everyone wants a brightly-coloured laptop. If your tastes run to the conservative but you'd still like a machine that stands out from everyone else's, the black and silver-attired HP Pavilion dv5 should fit the bill nicely. The glossy black lid...
Good Striking hardware design, Builtin Bluray drive, Excellent performance, Lots of storage space...
Bad Screen has a low resolution, Short battery life...
80%
techtree.com
Updated:
2013-07-21 03:15:55
HPs DV line of laptops are the ultimate entertainment machines and now with the DV5 they are going to push the limit even further. As one of the first laptops weve received that runs on a Centrino 2 platform, its supposed to provide better speed ef...
Good Gaming performance, Price, Style, HDMI out.
Bad Weight, Battery life, limited resolution.
Bottom line The Intel C2D processor in the laptop keeps it much cooler than most others and for a laptop capable of a pretty decent gaming performance, this one is remarkable. For a higher mid-range gaming laptop, this only has competition among the monstrous XPS...
80%
trustedreviews.com
Updated:
2013-07-21 03:15:56
With most people's wallets feeling the pinch of late, spending money on expensive gadgets is something of a luxury. So, if you are going spend some money, it's all the more important to spend it wisely. Of course, people's perceptions of value always depe...
80%
notebookcheck.net
Updated:
2013-07-21 03:15:56
The modern designed HP Pavilion dv5-1032eg, which costs between 800 and 850 Euro at the time of writing, is an interesting combination of playable hardware and a solid case. Furthermore, the keyboard is very good and so is the provided connectivity. Th...
Good Modern design, Good price/performance ratio, Good Connectivity...
Bad Surface of the touchpad...
Bottom line The modern designed HP Pavilion dv5-1032eg, which costs between 800 and 850 Euro at the time of writing, is an interesting combination of playable hardware and a solid case. Furthermore, the keyboard is very good and so is the provided connectivity. The a...
82%