HP logo

HP 300GB SATA 10K SFF internal hard drive 10000 RPM 2.5" Serial ATA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62853
Info modified on:
14 Jun 2024, 16:06:05
End of life date:
14 Dec 2012
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 300GB SATA 10K SFF internal hard drive 10000 RPM 2.5" Serial ATA:

FX619AA, 300GB SATA 10K SFF Hard Drive

HP 300GB SATA 10K SFF internal hard drive 10000 RPM 2.5" Serial ATA:

HP 300GB SATA 10K SFF Hard Drive

Short summary description HP 300GB SATA 10K SFF internal hard drive 10000 RPM 2.5" Serial ATA:

HP 300GB SATA 10K SFF, 300 GB, 10000 RPM, 2.5", Serial ATA

Long summary description HP 300GB SATA 10K SFF internal hard drive 10000 RPM 2.5" Serial ATA:

HP 300GB SATA 10K SFF. HDD capacity: 300 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: Serial ATA

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.