location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FX615AA drive bay panel I/O ports panel Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX615AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX615AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420375098 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:22:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2015
Product end of life date
Warranty: 3 Years
Long product name HP FX615AA drive bay panel I/O ports panel Black, Silver :
The long product name of HP FX615AA drive bay panel I/O ports panel Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5", Black
More>>>
HP FX615AA drive bay panel I/O ports panel Black, Silver:
The official description of HP FX615AA drive bay panel I/O ports panel Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 2.5 inch HDD 2:1 Optical Bay Bracket

Short summary description HP FX615AA drive bay panel I/O ports panel Black, Silver:
This short summary of the HP FX615AA drive bay panel I/O ports panel Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP FX615AA, I/O ports panel, Black, Silver, 203.2 mm, 101.6 mm, 266.7 mm, 566.99 g

Long summary description HP FX615AA drive bay panel I/O ports panel Black, Silver:
This is an auto-generated long summary of HP FX615AA drive bay panel I/O ports panel Black, Silver based on the first three specs of the first five spec groups.

HP FX615AA. Type: I/O ports panel, Product colour: Black, Silver. Width: 203.2 mm, Depth: 101.6 mm, Height: 266.7 mm

Features
Type *
I/O ports panel
Product colour
Black, Silver
Weight & dimensions
Width
203.2 mm
Depth
101.6 mm
Height
266.7 mm
Weight
566.99 g