HP Pavilion dv7-1110es, AMD Athlon X2 Dual-Core, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB
HP Pavilion dv7-1110es. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Product colour: Silver