location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2159m 21.5 inch Diagonal Full HD LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FV585AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5")
  • - 16:9
  • - 3 ms 300 cd/m² 1000:1
Warranty: Limited one-year parts and repair labour(may vary depending on the country)
Long product name HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5") :
The long product name of HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5'' TFT LCD, 16:9, 1920 x 1080, 3 ms, 300 cd/m2, 1000:1, D-sub, DVI-D & HDMI
More>>>
HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5"):
The official description of HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enjoy Movies, Photos and Gaming in stunning image clarity with the Full HD resolution 1920 x 1080. Additionally take advantage of the fast 3ms response time to reduce blur and HP BrightView Technology that sharpens images while reducing glare

- Inspired by modern architecture's clean lines, automotives' rich metallic black and the simplicity of contemporary furniture combined with HP BrightView Technology for a seamless slim design that fits perfectly with your décor

- Enjoy the innovation of HP Power Sound, with a ported speaker enclosure to retain sound pressure for improved low frequency performance and tuned chambers that guide mid and high frequencies to their destination deliver a great sound quality

- Enhanced enjoyment with Digital quality image and audio when using the HDMI connection

Short summary description HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5"):
This short summary of the HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5") data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2159m 21.5 inch Diagonal Full HD LCD Monitor, 54.6 cm (21.5"), LCD, 3 ms

Long summary description HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5"):
This is an auto-generated long summary of HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5") based on the first three specs of the first five spec groups.

HP 2159m 21.5 inch Diagonal Full HD LCD Monitor. Display diagonal: 54.6 cm (21.5"). Display: LCD. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
54.6 cm (21.5")
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
3 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.248 x 0.248 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
47.7 cm
Viewable size, vertical
26.8 cm
Display scanning frequency
50 to 76 Hz vertical, 24 to 94 kHz horizontal
Multimedia
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Microphone in
Yes
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Swivel; tilt range from +25 to -5 degrees; standard VESA 4 hole pattern 100 mm x 100 mm screw wall-mounting option with removable base
Power
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
533 mm
Depth (with stand)
198 mm
Height (with stand)
391 mm
Width (without stand)
536 mm
Depth (without stand)
200 mm
Height (without stand)
392 mm
Weight (without stand)
5.6 kg
Packaging data
Package weight
7.35 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
590 x 162 x 470 mm
Power requirements
Internal AC adapter
Speakers and microphone
Integrated active speakers (2 x 2W per channel) with front volume control
Display resolution at frequency
All VESA modes up to 1920 x 1080 @ 60Hz (native recommended)
Display video input type connector
Digital (HDMI and DVI-D with HDCP) and Analog (15-pin miniature D-sub VGA)
Security features
Kensington lock ready (sold separately)
User controls
Switch Video Input, Brightness, Contrast, Image Control, Colour, Quick View, Management, Information, Factory Reset, Exit and Languages: English, German, Spanish, French, Italian, Simplified Chinese, Japanese, Dutch
Compliance industry standards
CB/CE/ISO13406-2/EK/MIC/TUV/UL/CSA/C-tick/FCC/S-mark/PSB, Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP and Microsoft Vista)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:19:38
Uk has collected 6 expert reviews for HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5") and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 15:51:36
LCD monitors are slowly being released in the same widescreen ratios as widescreen TVs, which is great for the most part. This 21.5-inch HP 2159m monitor is an example of this trend, and even has a native resolution of 1920x1080; the same used by full...
Good 16:9, full HD resolution...
Bad HDMI overscans, Glossy screen, Overpriced...
Bottom line HP's 21.5-inch monitor is fairly average for its class — however, in the face of its limitations, the price doesn't add up. Editors’ rating: 6/10...
60%
gadgetmac.com
Updated:
2011-09-27 00:19:24
The Hp 2159m Display has full 1080p HD with Hdmi, Dvi-d, VGA and audio port. It also has built in speakers that are no visable, it has a glossy (with BrightView technology) 21.5” screen that is great for movies and all your day to day tasks. 5ms respon...
0%
pcmag.com
Updated:
2011-09-27 00:19:34
Now that widescreen desktop displays are making the transition to the 16:9 aspect ratio, it should come as no surprise that monitor vendors are now offering full high definition capabilities on their smaller models. Enter the HP 2150m ($239.99 direc...
Good Good color quality. Hi-res screen. Sharp text reproduction. Three video inputs.
Bad Backlight seepage. Some tinting. Weak grayscale performance. No USB ports.
Bottom line The HP 2159m is capable of displaying HD content in its native format and does a very good job of reproducing small fonts, but it has some minor backlighting and tinting issues...
60%