- - Clamshell
- - Intel® Core™2 Duo P8800 2.66 GHz
- - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
- - 4 GB DDR2-SDRAM
- - 320 GB HDD
- - Ethernet LAN 10,100 Mbit/s Bluetooth 2.0+EDR
- - 4h45min
- - Windows Vista Business
Intel Core 2 Duo P8800 (2.66GHz, 3MB L2, 1066MHz), 15.4" WSXGA+ WVA (1680 x 1050), 2 x 2048MB DDR2, 320GB SATA 7200 rpm, DVD+/-RW SuperMulti DL LightScribe, NVIDIA Quadro FX 770M, 56K Modem, Intel 802.11a/b/g/draft-n, Bluetooth 2.0, camera, Windows Vista Business / downgrade Windows XP Professional
Overview
Portable Powerhouse. The HP EliteBook 8530w Mobile Workstation gives you the freedom to work beyond the confines of your desk by providing the portability of a 39,1 cm (15.4") diagonal widescreen notebook with the power of a workstation.
Features
• Graphically speaking. Your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 512 GB of VRAM. Both solutions support OpenGL, DirectX-10, Dual Link DVI (through optional dock) and include HP Performance Tuning Framework (PTF).
• Operating System: Genuine Windows Vista® Business 32-bit; Genuine Windows Vista® Business 64-bit; Genuine Windows Vista® Home Basic; Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed
1
; FreeDOS.
• Multiple cores. Extreme performance. Enjoy new levels of performance and multi-tasking with Intel® Core™2 Extreme and Quad-Core processors
2
capable of working in a true 64-bit computing environment and support for up to 8 GB of memory
3
.
• Experience life in high-definition. Connect to high-resolution displays with the HDMI port
4
. Blu-ray Drive
5
plays HD content or stores up to 50GB on a dual-layer disc. The eSATA port provides a fast connection to an external storage device.
• Upgrade Bay with Dual HDD Support. Easily replace your optical with an optional secondary SATA II hard drive or upgrade to the next-generation optical drive. Having a second hard drive installed allows RAID 1 Mirroring or RAID 0 Striping
6
.
1
Windows Vista Business disk may be included for future upgrade if desired. To qualify for this downgrade an end user must be a business (including governmental or educational institution) and is expected to order annually at least 25 customer systems with the same custom image
2
Dual/Quad Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. This Notebook PC does not support the Intel Core 2 Extreme processor over-clocking feature
3
Maximum memory capacities assume 64-bit operating systems. Microsoft® Windows® XP (32-bit) supports 4GB (with Microsoft 32-bit, the amount of usable memory will be dependent upon your system configuration. It may be less than 4GB), 32-bit Linux can support up to 8GB
4
Cable sold separately
5
As Blu-Ray is a new format containing new technologies, certain disc, digital connection, compatibility and/or performance issues may arise and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. This Blu-ray drive does not support writing to ultra-high speed CDRW media (16X to 32X advertised performance). HD-DVD movies cannot be played on this Notebook PC
6
For RAID configurations, both hard drive capacities must be equal. If the drives are configured as RAID 0 Striping, then the user can no longer swap
HP EliteBook 8530w, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB
HP EliteBook 8530w. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows Vista Business. Weight: 2.8 kg