location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8530w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU462EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2010
Product end of life date
Bullet Points HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9600 2.8 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 320 GB
  • - NVIDIA® Quadro® FX 770M 0.512 GB
  • - Bluetooth 2.0+EDR
  • - 5 h
  • - Windows Vista Business
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business :
The long product name of HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T9600 (2.8GHz, 6MB L2, 1066MHz FSB), 15.4" 1680 x 1050 WSXGA+ WVA, 320GB 7200 rpm SATA II HDD, DVD+/-RW, 2GB DDR2 SDRAM, NVIDIA Quadro FX 770M 512MB, 56k Modem, 802.11a/b/g/n, Bluetooth 2.0, camera, 8-cell Lithium-Ion, Windows Vista Business / Windows XP Professional
More>>>
HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business:
The official description of HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse. The HP EliteBook 8530w Mobile Workstation gives you the freedom to work beyond the confines of your desk by providing the portability of a 15.4-inch diagonal widescreen notebook with the power of a workstation.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Graphically speaking. Your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 512 GB of VRAM. Both solutions support OpenGL, DirectX-10, Dual Link DVI (through optional dock) and include HP Performance Tuning Framework (PTF).

- Operating System: Genuine Windows Vista® Business 32-bit; Genuine Windows Vista® Business 64-bit; Genuine Windows Vista® Home Basic; Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed; FreeDOS

- Multiple cores. Extreme performance. Enjoy new levels of performance and multi-tasking with Intel® Core™2 Extreme and Quad-Core processors 1 capable of working in a true 64-bit computing environment and support for up to 8 GB of memory.

- Experience life in high-definition. Connect to high-resolution displays with the HDMI port4. Blu-ray Drive[k8] plays HD content or stores up to 50GB on a dual-layer disc. The eSATA port provides a fast connection to an external storage device.

• Upgrade Bay with Dual HDD Support. Easily replace your optical with an optional 3 secondary SATA II hard drive or upgrade to the next-generation optical drive. Having a second hard drive installed allows RAID 1 Mirroring or RAID 0 Striping.

Short summary description HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business:
This short summary of the HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8530w, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 320 GB

Long summary description HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business:
This is an auto-generated long summary of HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business based on the first three specs of the first five spec groups.

HP EliteBook 8530w. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows Vista Business. Weight: 2.86 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9600
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2 w/ vPro
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 770M
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, eSATA, stereo microphone in, stereo headphone/line out, Firewire (1394a), HDMI, power connector, docking connector, secondary battery connector, RJ-11, RJ-45
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Bundled software
HP Recovery Manager (Vista Only), HP Client Manager Software, HP Client Configuration Management Agent, HP OpenView PC Configuration Management Solutions, HP Performance Tuning Framework
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLG9F
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35563
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
McAfee Security Solution, Kensington Lock slot, HP Privacy Filter (optional)
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
MCAD: AutoDesk (AutoCAD, Inventor, Revit, Alias Studio, Map 3D, Civil 3D), Bentley (In Roads XM, MicroStation, Navigator), CEI, CoCreate OneSpace, Dassault CATIA V5, ICEM Surf, Intelligent Light, MSC Software (MSC.Patran, SimXpert), PTC Pro/ENGINEER Wildfire, Sensable, Siemans PLMS (NX, NX I-deas, Solid Edge, TeamCenter Visualisation, Solidworks; DCC: Adobe (Premiere, After effects, Encore, Photoshop), AutoDesk (3DS MAX/Combustion, Maya), Avid (Xpress Pro, Media Composer), SoftImage XSI; GIS: ESRI ArcGIS; Oil and Gas: Landmark R5000, Paradigm EPOS, GoCAD, Schlumberger (GeoFrame, Petrel), SeismicMicro Technology
Weight & dimensions
Width
355 mm
Depth
263.5 mm
Height
28.2 mm
Weight *
2.86 kg
Packaging data
Package dimensions (WxDxH)
77 x 60 x 181 mm
Package weight
2.8 kg
Hard drive
Storage drive type
320 GB 7200 rpm SATA
Video
Video card features
NVIDIA Quadro FX 770M
Other features
Wireless technology
IEEE 802.11a/b/g/n
LightScribe
Yes
Infrared data port
No
Type
PC
Display
LCD
Power requirements
External 120W HP Smart AC adapter, HP Fast Charge Technology 8-cell (73 WHr) Lithium-Ion battery, optional HP (52 WHr) Extended Life Battery, optional HP (95 WHr) Ultra-Capacity Battery
Battery type
8-cell (73 WHr) Lithium-Ion battery
Docking solution
HP Docking Station, HP Advanced Docking Station, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)
Expansion slots
Slots available for additional devices: 1 ExpressCard/54 slot, Media Card Reader
TV-in port
No
Compatible operating systems
Genuine Windows XP Professional, SuSe Linux Enterprise Desktop 10
Maximum HDD capacity
80 GB
Wireless option type
Yes
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, HP Disk Sanitizer, integrated Smart Card Reader
HDD controller type
SATA (7200 rpm) SATA (5400 rpm) Solid State Drive
Minimum storage drive space
250 GB
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:22:12
Uk has collected 1 expert review for HP EliteBook 8530w Intel® Core™2 Duo T9600 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 770M Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookreview.com
Updated:
2011-09-26 18:22:12
The HP EliteBook 8530w is the latest 15.4" workstation featuring the latest Intel processors and Nvidia Quadro FX 770M wrapped inside an impressively durable shell.
0%