location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP st5747 1.66 GHz Black, Grey N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
st5747
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU269EA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Jul 2012
Product end of life date
Bullet Points HP st5747 1.66 GHz Black, Grey N280
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom® N280 1.66 GHz
  • - 2 GB
  • - 2 GB
Long product name HP st5747 1.66 GHz Black, Grey N280 :
The long product name of HP st5747 1.66 GHz Black, Grey N280. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP st5747 Streaming Client
More>>>
HP st5747 1.66 GHz Black, Grey N280:
The official description of HP st5747 1.66 GHz Black, Grey N280 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP st5747 Specialty Series Streaming Client is designed with the latest technologies to deliver a true PC experience in OS streaming environments such as HP TeachNow, HP Image Manager, and Citrix Provisioning Server.

Leading-edge technology

• The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support for impressive performance and dependability.


Windows® operating system

• By streaming a full desktop experience, users enjoy a familiar desktop computing experience. HP boosts the user experience with plug-and-play multimedia and USB capabilities and support for local applications.


OS Streaming

• Runs full applications and OSs locally, using a server as a virtual disk drive, with HP Image Manager or other Streaming software. Server-based image management helps eliminate the expense of maintaining desktop software.


Industry-leading flexibility

• Performance can be even greater with a simple memory upgrade, adding a secondary solid state flash drive, or adding PCIe x4 cards with the optional Expansion Module (sold separately).


Exceptionally simple experiences

• Quickly deploy simple, reliable computing experiences with on-demand OS Streaming tools for a rich client virtualization experience. Manage from a single console, freeing IT staff from common help desk tasks.


Ideal for Education

• The HP st5747 is also part of the HP TeachNow solution, a packaged teaching and learning lab that provides the most current technologies teachers and students need in a way that is easy to setup, deploy and maintain.

Short summary description HP st5747 1.66 GHz Black, Grey N280:
This short summary of the HP st5747 1.66 GHz Black, Grey N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP st5747, 1.66 GHz, Intel Atom®, N280, 667 MHz, 0.5 MB, Intel® GL40 Express

Long summary description HP st5747 1.66 GHz Black, Grey N280:
This is an auto-generated long summary of HP st5747 1.66 GHz Black, Grey N280 based on the first three specs of the first five spec groups.

HP st5747. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB. Total storage capacity: 2 GB. Maximum graphics card memory: 64 MB. Product colour: Black, Grey

Processor
Processor frequency *
1.66 GHz
Processor family
Intel Atom®
Processor model
N280
Processor front side bus
667 MHz
L2 cache
0.5 MB
Motherboard chipset
Intel® GL40 Express
Memory
Internal memory *
2 GB
Storage
Total storage capacity *
2 GB
Graphics
Maximum graphics card memory
64 MB
Audio
Number of built-in speakers
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
8
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DisplayPorts quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product colour *
Black, Grey
Display
Display included *
No
Power
Power supply
65 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Certificates
Country of origin
China
Other features
Power supply type
AC
Power requirements
100-240V, 50/60 Hz
Supported network protocols
TCP/IP, DNS, DHCP, PPP, PPPoE, PPTP, L2TP, WOL, PXE, SNTP, SNMP
Networking features
Gigabit Ethernet
ROM type
Flash
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab