location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7900 SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU036ET_NL773AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E8500 3.16 GHz
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 250 GB DVD Super Multi Card reader integrated
  • - Intel® GMA 4500M
  • - Windows Vista Business
Warranty:
Long product name HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC :
The long product name of HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc7900 Small Form Factor PC Intel® Core™2 Duo E8500 3.16 GHz, 2 x 1 GB PC2-6400 DDR2 800 SDRAM, 250 GB SATA 3.0GB/s, DVD+/-RW 16x SuperMulti, Windows Vista® Business & LA2405wg 24" TN, 1920 x 1200, 5 ms, 300cd/m2, 1000:1, 160°/160°, VGA, DVI-D, USB, DisplayPort
More>>>
HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:
The official description of HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The dc7900 has been engineered for the specific needs of business computing. From lengthy life cycles to stable hardware and software images, this platform delivers the latest in PC technology, qualified to HP’s highest standards; the dc7900 makes the most of your IT investment.

Short summary description HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:
This short summary of the HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7900 SFF, 3.16 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:
This is an auto-generated long summary of HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC based on the first three specs of the first five spec groups.

HP Compaq dc7900 SFF. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8500
Processor cores
2
Processor threads
2
Processor frequency *
3.16 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor system type
DP
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
9.5
Processor core voltage (AC)
0.850/1.3625 V
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
Design
Chassis type *
SFF
Country of origin
China
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Processor special features
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLAPK
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33911
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
8.5 kg
Packaging content
Display included *
Yes
Display diagonal
61 cm (24")
Display resolution
1920 x 1200 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0Gb/s
LightScribe
Yes
Display
TFT
Expansion slots
1 x PCI
External drive bays
1 x 5.25", 1 x 3.5"
Networking features
Gigabit Network
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-06-09 01:18:20
Uk has collected 5 expert reviews for HP Compaq dc7900 SFF Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
Zdnet.com.au
Updated:
2014-06-09 01:18:20
The HP Compaq dc7900 is a solid business offering in the premium desktop space, but the competition is a small step ahead. DesignContrary to the position shown in the image to the right, the dc7900 is a small form factor PC designed to lie flat. Its a...
Good Fast, Quiet, Available with 64bit Vista Business, vPro included, Expansion space...
Bad Slightly slower than equivalent machine from Dell, No DVI port, Not cheap, Small HDD...
Bottom line The HP Compaq dc7900 is a solid business offering in the premium desktop space, but the competition seems to be a small step ahead.
83%
pcauthority.com.au
Updated:
2014-06-09 01:18:20
Desktop PCs are finding themselves usurped by laptops in more and more workplaces, but if power and value are more important to you than portability, a compact business desktop should still be at the top of your list. HP Compaq’s “dc” range of desktops...
Bottom line HP’s latest PC blends power, useful business features and a keen eye for detail...
83%
alphr.com
Updated:
2014-06-09 01:18:20
Desktop PCs are finding themselves usurped by laptops in more and more workplaces, but if power and value are more important to you than portability, a compact business desktop should still be at the top of your list. HP Compaq's dc-range of desktops a...
Bottom line HP's latest compact desktop PC blends power with useful business features and a keen eye for detail...
83%
hardwaregeeks.com
Updated:
2014-06-09 01:18:20
Back in August 2008, I reviewed the dc7800 and since then HP has updated the 7800 and have come out with the 7900, while HP didn’t make any changes to the design they have upgraded the CPU from an Intel Core 2 Duo E6550 to a E7300 and it’s also availab...
100%