HP logo

HP PC2-6400 4GB memory module 1 x 4 GB DDR2 800 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48515
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Apr 2010
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PC2-6400 4GB memory module 1 x 4 GB DDR2 800 MHz ECC:

PC2-6400 4GB DDR2 800MHz, ECC

HP PC2-6400 4GB memory module 1 x 4 GB DDR2 800 MHz ECC:

Boost the capabilities of your HP Workstation and keep it performing reliably with HP memory. Upgrading your memory is a cost-effective way to improve system performance when insufficient memory and hard drive paging is slowing your applications down.

Short summary description HP PC2-6400 4GB memory module 1 x 4 GB DDR2 800 MHz ECC:

HP PC2-6400 4GB, 4 GB, 1 x 4 GB, DDR2, 800 MHz

Long summary description HP PC2-6400 4GB memory module 1 x 4 GB DDR2 800 MHz ECC:

HP PC2-6400 4GB. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, ECC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.