Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 5310m Notebook PC (ENERGY STAR)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 5310m Notebook PC (ENERGY STAR)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM998UT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7053
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 31 Mar 2017 19:04:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP Services includes a one-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support. On-site service andupgrades are also available.
Long product name HP ProBook 5310m Notebook PC (ENERGY STAR) :
The short editorial description of HP ProBook 5310m Notebook PC (ENERGY STAR)

HP ProBook 5310m Notebook PC (ENERGY STAR)
More>>>

HP ProBook 5310m Notebook PC (ENERGY STAR):
The official marketing text of HP ProBook 5310m Notebook PC (ENERGY STAR) as supplied by the manufacturer









Short summary description HP ProBook 5310m Notebook PC (ENERGY STAR):
This short summary of the HP ProBook 5310m Notebook PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook 5310m Notebook PC (ENERGY STAR)
Long summary description HP ProBook 5310m Notebook PC (ENERGY STAR) :

HP ProBook 5310m Notebook PC (ENERGY STAR)

This is an auto-generated long summary of HP ProBook 5310m Notebook PC (ENERGY STAR) based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30
Testseek has collected 34 expert reviews for HP ProBook 5310m Notebook PC (ENERGY STAR) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-30
Design The HP Probook 5310m is an exceptionally sleek and thin ultraportable laptop. It's got both a fantastic battery life and real processing muscle, which is a pleasantly mystifying surprise to find in a laptop of such diminutive size. It's a matte...
Good Excellent design and mobile performance for less than AU$1500...
Bad DisplayPort can limit your options without adapters, Lacks eSATA port...
Bottom line If you are after a tiny laptop, and are certain you won't ever be playing any graphically intensive games on it, you'd be hard pressed to find a better machine than HP's 5310m. Editors’ rating: 8.5/10...
85%
pcadvisor.co.uk
Updated:
2014-05-30
Product Code: VQ464EA HP has a laptop of business-savvy beauty on its hands with the HP ProBook 5310m. Why do we say that? Even the guys in the test centre - who see everything under the sun - were impressed by the HP ProBook 5310m's industrial desi...
Bottom line Really, though, those are fairly minor quibbles for an ultraportable that looks as though it will deliver for a businessperson's bottom line - a laptop that still manages to offer good features for under £800. We can't give you a final verdic...
80%
zdnet.co.uk
Updated:
2014-05-30
Business users looking for a touch of ultraportable elegance might be drawn to the ProBook 5310m for its chassis design, well-made keyboard and superb 13.3in. screen. The absence of an optical drive may be a deal-breaker for some though.
Good Well made and stylish, Superb 13.3in. display, Goodquality keyboard, Functional dualboot system...
Bad No optical drive, Short on ports and connectors...
Bottom line Business users looking for a touch of ultraportable elegance might be drawn to the ProBook 5310m for its chassis design, well-made keyboard and superb 13.3in. screen. The absence of an optical drive may be a deal-breaker for some though...
76%
Show all
X