location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Optical mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF587AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420013457 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:22:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
Bullet Points HP Wireless Optical mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless
  • - Buttons quantity: 3
Warranty: 1 year limited
Long product name HP Wireless Optical mouse RF Wireless 800 DPI :
The long product name of HP Wireless Optical mouse RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Mouse
More>>>
HP Wireless Optical mouse RF Wireless 800 DPI:
The official description of HP Wireless Optical mouse RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Wireless Optical Mouse Mesh series is both stylish and easy-to-use. A micro USB receiver plugs directly into your notebook's USB port and can be left in without having to worry about broken USB receivers
- Featuring a sleek black design adorned with striking grey squares, the HP Wireless Optical Mouse is both eye-catching and stylish
- Leave the micro USB receiver plugged into your notebook so that your mouse is always ready to use
- The slim design makes this mouse easy to stow away in your carrying case
- The 800dpi HP Wireless Optical Mouse provides precise, smooth, responsive tracking
- The wireless interface allows you to use your mouse without having to worry about the cord getting caught or tangled

Short summary description HP Wireless Optical mouse RF Wireless 800 DPI:
This short summary of the HP Wireless Optical mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Optical Mouse, Optical, RF Wireless, 800 DPI

Long summary description HP Wireless Optical mouse RF Wireless 800 DPI:
This is an auto-generated long summary of HP Wireless Optical mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

HP Wireless Optical Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Movement resolution
800 DPI
Weight & dimensions
Weight
122 g
Packaging data
Package weight
200 g
Logistics data
Country of origin
China
Other features
Compatible operating systems
Microsoft Windows 2000/XP/Vista
Minimum system requirements
Available USB port, Microsoft Windows 2000/XP/Vista
Mouse dimensions (WxDxH)
96.8 x 29.4 x 53 mm
Package dimensions (WxDxH)
286 x 226 x 45 mm