Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2533t Mobile Thin Client

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2533t Mobile Thin Client
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF575AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884420025962 show
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5599
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 05 Apr 2018 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Advanced Digital Signage Wallflower & HP Thin Clients (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OSF HealthCare improves preventive care and operations with HP Workstations (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OSF HealthCare: beyond the continuum of healthcare (1,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP ThinPro OS (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
A Kitchen Video System (KVS) from HP Thin Clients (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Smart Zero Client Technology (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Services offers limited 3-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support (depending on model); 1-year limitedon primary battery. On-site service andupgrades are als
Long product name HP 2533t Mobile Thin Client :
The short editorial description of HP 2533t Mobile Thin Client

Refurbished FF575AAABC HP 2533t XPe Via C7-M 1.0GHz 1GB SSD 1GB DVD 12WXGA
More>>>
HP 2533t Mobile Thin Client:
The official marketing text of HP 2533t Mobile Thin Client as supplied by the manufacturer

Get the ultimate in mobility that won’t weigh you down with a 12.1-inch diagonal display and starting weight of only 3.0 lb/1.36 kg and as thin as 1.34 in/34.0 mm.

Short summary description HP 2533t Mobile Thin Client:
This short summary of the HP 2533t Mobile Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2533t Mobile Thin Client

Long summary description HP 2533t Mobile Thin Client:
This is an auto-generated long summary of HP 2533t Mobile Thin Client based on the first three specs of the first five spec groups.

HP 2533t Mobile Thin Client

X