Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V135W 8GB USB 2.0 Type-A Blue USB flash drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V135W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDU8GBHPV135W-EF
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15060
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 13 Dec 2017 12:52:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP V135W 8GB USB 2.0 Type-A Blue USB flash drive :
The short editorial description of HP V135W 8GB USB 2.0 Type-A Blue USB flash drive

V135W, USB Flash Drive, 8GB
More>>>

HP V135W 8GB USB 2.0 Type-A Blue USB flash drive:
The official marketing text of HP V135W 8GB USB 2.0 Type-A Blue USB flash drive as supplied by the manufacturer
The lightweight HP v135w combining metal and plastic material exihibits the unique design. Slide back the USB connector when not in use and do not have to worry about misplacing a cap. HP v135w with slim housing provides user to transport their data with ease.
Short summary description HP V135W 8GB USB 2.0 Type-A Blue USB flash drive:
This short summary of the HP V135W 8GB USB 2.0 Type-A Blue USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
HP V135W, 8 GB, USB 2.0, Type-A, 28 MB/s, 3.2 g, Blue
Long summary description HP V135W 8GB USB 2.0 Type-A Blue USB flash drive :

HP V135W. Capacity: 8 GB, USB version: USB 2.0, USB connector: Type-A, Read speed: 28 MB/s, Write speed: 9 MB/s. Weight: 3.2 g. Colour of product: Blue

This is an auto-generated long summary of HP V135W 8GB USB 2.0 Type-A Blue USB flash drive based on the first three specs of the first five spec groups.
Performance
Capacity *
Capacity of the storage media.
8 GB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 2.0
USB connector *
Type-A
Read speed
The speed at which a device can read data.
28 MB/s
Write speed
The speed at which a device can write data.
9 MB/s
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 85 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
16 mm
Depth
The distance from the front to the back of something.
37.9 mm
Height
The measurement of the product from head to foot or from base to top.
5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows 7, Windows Vista, Windows XP, Windows 2000 - Mac OS: 10.3+
Operating voltage
Defines the range of operating voltages available
5 V
X