location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Data Messenger Standard Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Data Messenger Standard Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB158AA#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:23:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP iPAQ Data Messenger Standard Battery :
The long product name of HP iPAQ Data Messenger Standard Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ Data Messenger Standard Battery
More>>>
HP iPAQ Data Messenger Standard Battery:
The official description of HP iPAQ Data Messenger Standard Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This battery provides additional power to extend the life of your iPAQ between charges.

- Always have a spare battery with 1250 mAh capacity for extra power while on-the-go
- This replaceable, rechargeable Lithium- ion battery is a genuine HP product you can trust
- Extend the length of time you can use your iPAQ

Short summary description HP iPAQ Data Messenger Standard Battery:
This short summary of the HP iPAQ Data Messenger Standard Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Data Messenger Standard Battery, Battery, Lithium-Ion (Li-Ion), 1250 mAh, 27 g, 54.6 x 40.6 x 5.04 mm

Long summary description HP iPAQ Data Messenger Standard Battery:
This is an auto-generated long summary of HP iPAQ Data Messenger Standard Battery based on the first three specs of the first five spec groups.

HP iPAQ Data Messenger Standard Battery. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1250 mAh. Weight: 27 g. Dimensions (WxDxH): 54.6 x 40.6 x 5.04 mm

Features
Product type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1250 mAh
Weight & dimensions
Weight
27 g
Other features
Dimensions (WxDxH)
54.6 x 40.6 x 5.04 mm