location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
900
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 914c Business Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB153AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420143871 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.25 cm (2.46") 320 x 240 pixels
  • - SDRAM 0.128 GB
  • - 0.416 GHz
  • - GPS (satellite)
  • - Built-in camera 3 MP
  • - Built-in microphone Phone function
Long product name HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g :
The long product name of HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ 914c Business Messenger
More>>>
HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g:
The official description of HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work in motion with a Smartphone

Features

- Fast, efficient text entry with integrated QWERTY keyboard. Listen and reply to email hands-free with HP Voice Commander and HP Voice Reply.

- Make calls and access the Internet around the world. Fast Internet searches and powerful browser capabilities enabled with HSDPA 7.2/3.6.

- Plan your trip and find points of interest with built-in Google maps. Enjoy the enhanced performance of built-in Assisted GPS. Add real time turn-by-turn directions with optional HP iPAQ Trip Guide Kit 4.

- Get online at the office, or airport and hotel Wi-Fi hotspots with integrated 802.11b/g wireless networking. And access the Internet with your notebook or PC over high-speed HSDPA using Mobile Internet Connect Sharing [k2].

- Use mobile versions of familiar business tools such as Word, Excel, PowerPoint and Outlook.

Short summary description HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g:
This short summary of the HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ 914c Business Messenger, 6.25 cm (2.46"), 320 x 240 pixels, LCD, Touch screen, scroll wheel, stylus, 65536 colours, 0.128 GB

Long summary description HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g:
This is an auto-generated long summary of HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g based on the first three specs of the first five spec groups.

HP iPAQ 914c Business Messenger. Display diagonal: 6.25 cm (2.46"), Display resolution: 320 x 240 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.416 GHz

Display
Display
LCD
Display diagonal *
6.25 cm (2.46")
Display resolution *
320 x 240 pixels
Pointing device
Touch screen, scroll wheel, stylus
Display number of colours
65536 colours
Memory
Internal memory *
0.128 GB
Internal memory type
SDRAM
Flash memory *
0.256 GB
ROM capacity
256 MB
Processor
Processor frequency *
0.416 GHz
Built-in processor
Marvell PXA270
Network
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
GPS receiver
Multimodal GPS navigation
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
3 MP
Rear camera resolution
1280 x 1024 pixels
Audio
Built-in microphone
Yes
Speakers
Mono
Ports & interfaces
I/O ports
1 mini USB
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Software
Bundled software
HP Photosmart Mobile, HP iPAQ Data Connect, Bluetooth Manager, HP Help and Support, HP QuickStart Tour, HP Voice Reply, Voice Commander, HP Enterprise Mobility Agent
Power
Power supply type
AC
Battery type
Removable/rechargeable 1940 mAh Li-Polymer
Weight & dimensions
Weight *
154 g
Width
64 mm
Depth
15 mm
Height
114 mm
Wireless LAN features
Wireless technology
IEEE 802.11b/g
Technical details
Expansion slots
1 microSD up to 4 GB capacity
Multimedia
Integrated microphone, receiver, speaker, mini-USB for stereo headset
Size (imperial)
6.35 cm (2.5")
Weight (imperial)
5.4 oz
ROM type
Flash ROM
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:41:54
Uk has collected 24 expert reviews for HP iPAQ 914c Business Messenger handheld mobile computer 6.25 cm (2.46") 320 x 240 pixels 154 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
3g.co.uk
Updated:
2014-01-03 13:41:54
Considering all the elements that are thrown into this smartphone, its SIM-free price is attractive. It isn’t tiny, but the keyboard is easy to use, and it can double as a sat nav device which should save on bag space. HP iPAQ 914c Review...
60%
pcadvisor.co.uk
Updated:
2014-01-03 13:41:54
HPs new flagship business smartphone - the HP iPAQ 914 - is a me-too product in the world of all-singing smartphones. The HP iPAQ 914 is a solid-feeling and very well finished mobile handset, and the back panel has a matte rubber coating which aids...
Bottom line The HP iPAQ 914 is a smart-looking and impressively specified handset, but its looks belie a phone beset with so many problems that we must suggest shopping elsewhere. Andrew Harrison Lowest online price: ££402.80 Buy it now: click here...
40%
tracyandmatt.co.uk
Updated:
2014-01-03 13:41:54
The HP iPAQ 914 is packed with features such as quad band GSM, tri band 3G, a GPS receiver with external aerial connector, 7.2Mbit/sec HSDPA support, a good 3 mega pixel camera with flash and the latest version of Microsoft’s Windows Mobile, version 6...
Bottom line Battery life on the HP iPAQ 914 is fair, its better then the Nokia N95 which you have to charge every night if you’re a heavy user, I was able to get 3 days out of the phone on a single charge, using Wifi/Bluetooth and navigating with the onboard GP...
0%
alphr.com
Updated:
2014-01-03 13:41:54
With the release of the BlackBerry Bold last week and the excellent Nokia E71 before that, other manufacturers of email phones are going to have their work cut out to keep up. It's easy enough, it seems, to cram in the features these days, but both RIM...
Bottom line Not a bad smartphone, but it can't compete as an overall package with either Nokia's E71 or RIM's BlackBerry Bold...
67%
techradar.com
Updated:
2014-01-03 13:41:54
The HP iPAQ 914c (£369 inc. VAT) is part of the companys Business Messenger range, and is similar in style to the original RIM BlackBerry.Touches of chrome around the edges help to lift it above the mundane, and a matt finish to the rear makes it easie...
Good Great usability, Well-connected, Decent camera, MicroSD slot...
Bad Disappointing battery life...
80%
pocket-lint.com
Updated:
2014-01-03 13:41:54
A bit slow to start up, but once you get going, this smartphone is easy to use, feature-rich and small enough not to ruin the line of your suit...
Good Fast and feature rich...
Bad Slow start up and the camera is less than snappy...
Bottom line A bit slow to start up, but once you get going, this smartphone is easy to use, feature-rich and small enough not to ruin the line of your suit...
80%
siliconrepublic.com
Updated:
2014-01-03 13:41:54
When it comes to catering for the business person on the go, the Palm was always the king of the personal digital assistant (PDA) world. Or at least it was until ‘CrackBerry’ fever swept the professional ranks.But the BlackBerry has always been primari...
Good Google Maps and GPS nav combo is pretty cool...
Bad Screen is far too small...
0%
expertreviews.co.uk
Updated:
2014-01-03 13:41:54
Nokias E71 proves that a phone neednt be bulky to have a full QWERTY keyboard, but HP seems to have ignored its example. The 910c is a huge phone, weighing 154g and measuring 64mm wide and 16mm thick, which makes it larger overall than most smartp...
80%
knowyourmobile.com
Updated:
2014-03-31 02:56:50
The iPaq 914 is finally here after a delay of almost three months. The biggest concern when a handset is delayed like this is that the market will have moved on by the time it hits the streets. As the ice hockey legend Wayne Gretsky said when asked to...
Good Fast HSDPA support, Exchange push email, Decent camera, Takes the knocks...
Bad Cheap looking, Confusing user interface, Poor battery life...
Bottom line A good-looking phone with plenty of features, let down by a poor keyboard and badly-implemented touch-screen display and on-screen layout...
60%
insidehw.com
Updated:
2014-01-03 13:41:54
New HP Smartphone appeared on the market roughly at the same time as BlackBerry Bold and Nokia E71 and this didn’t make its battle for the best market position any easier. Maybe it didn’t got too much spotlight because of those two competitors, but iPA...
Bottom line As you can see this “phone” is not without faults, and one of the biggest is GSM module. In attempt to integrate all functions in one device, HP fell short when it comes to signal quality that is significantly inferior to competitors. All othe...
0%
mobilechoiceuk.com
Updated:
2014-01-03 13:41:54
Packed with features and solidly built, but it is missing is a front-facing camera for video calls. Related links HTCs TYTN II smartphone gets protection Samsung launches powerful Ultra F700 smartphone RIM unveils new BlackBerry Pearl 8100...
Good Crammed with features and an easy-to-use QWERTY keyboard...
Bad Slightly large for the hand and pocket, and the...
Bottom line Packed with features and solidly built, but it is missing is a front-facing camera for video calls...
80%
techworld.com
Updated:
2014-01-03 13:41:54
HP's new flagship business smartphone - the HP iPAQ 914 - is a me-too product in the world of all-singing smartphones.The HP iPAQ 914 is a solid-feeling and very well finished mobile handset, and the back panel has a matte rubber coating which aids gr...
Bottom line The HP iPAQ 914 is a smart-looking and impressively specified handset, but its looks belie a phone beset with so many problems that we must suggest shopping elsewhere...
0%
trustedreviews.com
Updated:
2014-01-03 13:41:54
RIM's BlackBerry handsets used to be in a class of their own. Anyone after a phone offering instant, push email coupled with business-level PIM integration only had one place to go. But nowadays rivals are ten a penny, and every smartphone manufacturer wo...
Bottom line When considered on its own, HP's iPAQ 914c isn't a bad phone at all. In fact it's among the better Windows Mobile BlackBerry copies around. The keyboard is good, the screen not bad, it's stuffed with features and the battery life is impressive.But it's ha...
70%
v3.co.uk
Updated:
2014-01-03 13:41:54
HPs iPaq 914c Business Messenger is a Windows Mobile handset designed primarily for email and messaging, and is thus a potential rival for RIMs BlackBerry models. When used in conjunction with new management tools from Microsoft, the iPaq could prove...
Good Verdict, The iPaq 914c is an impressive messaging device that offers a reasonable keyboard and a scrolling BlackBerry-style thumbwheel. It also has a comprehensive set of features including GPS, Wi-Fi and HSDPA wireless capability. When used with Mic...
Bad Relatively chunky and weighty; Office Mobile uses OOXML file formats...
Bottom line Verdict The iPaq 914c is an impressive messaging device that offers a reasonable keyboard and a scrolling BlackBerry-style thumbwheel. It also has a comprehensive set of features including GPS, Wi-Fi and HSDPA wireless capability. When used with Micros...
80%
gearlive.com
Updated:
2014-01-03 13:41:54
While at the Connecting Your World event in Berlin Germany, HP we were able to get our hands on one of the new HP iPaq 914 Business Messenger Windows Mobile 6.1 QWERTY phones. We’ve already created a full iPaq 914 unboxing gallery for you to enjoy, b...
0%
knowyourmobile.com
Updated:
2014-01-03 13:41:54
The iPaq 914 is finally here after a delay of almost three months. The biggest concern when a handset is delayed like this is that the market will have moved on by the time it hits the streets. As the ice hockey legend Wayne Gretsky said when asked to...
Good Fast HSDPA support, Exchange push email, Decent camera, Takes the knocks...
Bad Cheap looking, Confusing user interface, Poor battery life...
Bottom line A good-looking phone with plenty of features, let down by a poor keyboard and badly-implemented touch-screen display and on-screen layout...
60%
Brand Image Product code Product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)