location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voice Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB142AA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:21:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 320 x 240 pixels
  • - Qualcomm 7201A 0.528 GHz
  • - 0.125 GB MicroSD (TransFlash) 8 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g Bluetooth 2.0+EDR
  • - 3.1 MP
  • - Lithium Polymer (LiPo) 1260 mAh
  • - Windows Mobile 6.1
Long product name HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue :
The long product name of HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

850/900/1800/1900 MHz, 3G, 2.4" TFT 320 x 240, microSD, 3.1 MP, 128 MB SDRAM, Qualcomm 7201A 528 MHz, 802.11b/g, Windows Mobile 6.1
More>>>
HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue:
The official description of HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those who insist on a compact mobile phone, yet need powerful voice, email and GPS features, this sleek 3G smartphone is the perfect choice. The deceptively simple, surprisingly smart HP iPAQ Voice Messenger is small in size, but big on features.

Short summary description HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue:
This short summary of the HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Voice Messenger, 6.1 cm (2.4"), 320 x 240 pixels, 0.125 GB, 3.1 MP, Windows Mobile 6.1, Blue

Long summary description HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue:
This is an auto-generated long summary of HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue based on the first three specs of the first five spec groups.

HP iPAQ Voice Messenger. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Processor frequency: 0.528 GHz, Processor family: Qualcomm, Processor model: 7201A. RAM capacity: 0.125 GB. Rear camera resolution (numeric): 3.1 MP. SIM card capability: Single SIM. Operating system installed: Windows Mobile 6.1. Battery capacity: 1260 mAh. Product colour: Blue. Weight: 107 g

Display
Display diagonal *
6.1 cm (2.4")
LED backlight
Yes
Display resolution *
320 x 240 pixels
Display number of colours
65536 colours
Processor
Processor family *
Qualcomm
Processor model *
7201A
Processor frequency *
0.528 GHz
Storage
RAM capacity *
0.125 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric) *
3.1 MP
Digital zoom
5x
Rear camera flash *
Yes
Flash type
LED
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS
3G standards *
HSDPA, HSUPA
Data network
3G
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Network
Bluetooth version
2.0+EDR
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
900, 1900, 2100 MHz
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Blue
Navigation
GPS (satellite)
Yes
Position location *
Yes
Software
Platform *
Windows
Operating system installed *
Windows Mobile 6.1
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
1260 mAh
Weight & dimensions
Width
50 mm
Depth
13.6 mm
Height
114 mm
Weight *
107 g
Other features
ROM capacity
256 MB
Touchscreen
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:49:03
Uk has collected 27 expert reviews for HP iPAQ Voice Messenger 6.1 cm (2.4") Single SIM Windows Mobile 6.1 3G 0.125 GB 1260 mAh Blue and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2013-05-01 03:48:33
You wouldn’t believe it, but manufacturers are still churning out smartphones based on Windows Mobile. Phones running Microsoft’s dilapidated mobile operating system are a lot more fiddly to use compared to Apple’s dreamy iPhone but are arguably bett...
0%
itreviews.com
Updated:
2013-05-01 03:48:33
The iPAQ Voice Messenger is a nicely designed smartphone, but it is badly let down by the poorly executed optical control pad. Hewlett Packard - iPAQ Voice Messenger price Buy Hewlett Packard iPAQ Voice Messenger securely online at a bargain price £38...
0%
3g.co.uk
Updated:
2013-05-01 03:48:46
Hewlett Packard has produced a great device with the iPAQ Voice Messenger; however, it is a shame that the handset is let down by a poor D-pad. As this is so unreliable, using the phone becomes a case of trial and error rather than smooth as silk...
Good Tidy design and good keyboard.
Bad Poor optical controller.
60%
tracyandmatt.co.uk
Updated:
2013-05-01 03:48:46
This is HP’s flagship Windows Smartphone. It sits alongside the HP Data Messenger, its Windows Mobile brother. It’s a fantastic looking phone but, in my opinion, and like its keyboarded brother, it’s not ready for general use. However for the record he...
Bottom line Very nice looking phone, some features are questionable. But overall there are much better options from other vendors to consider. Review by: Daniel des Baux[ Post Tags: HP iPAQ Voice Messenger, Windows Mobile, HP iPAQ, Smartphone, tracyandmatt.co.uk ]...
0%
Zdnet.com.au
Updated:
2013-05-01 03:48:46
Design and features With a shiny deep blue fascia colour and silver sides and back, the iPAQ Voice Messenger is certainly a corporate phone. Its dual-QWERTY keyboard is augmented by two capacitive touch buttons under the screen, which unfortunately som...
Good Fits in your pocket, Acceptably smooth interface, Passable sound quality, Micro USB charging, Solid construction...
Bad Poor navigation, Gets uncomfortably warm during calls, Keypad isnt nice to use, Capacitive buttons result in frequent mistakes, 2.5mm headphone jack...
Bottom line The iPAQ Voice Messenger is at best, mediocre. Theres nothing here that HTC, BlackBerry or Apple dont already do better, and unless your company already has a great HP contract, its hard to recommend.
60%
goodgearguide.com.au
Updated:
2013-05-01 03:48:49
The HP iPAQ Voice Messenger is a stylish smartphone that is definitely worth some attention. Unfortunately, HP has let down the iPAQ brand by implementing a frustrating control system and giving the Voice Messenger an uncomfortable keypad. The HP iPAQ Voice Messenger certainly looks the part. It has been completely redesigned and looks nothing like previous iPAQ mobile phones. Its quite sleek and stylish, and is similar in stature to the RIM BlackBerry Pearl 8120 smartphone. It feels solid, th...
Good Design, HSDPA connectivity, built-in GPS, Wi-Fi, HP Sliding Panel Media home screen, keypad lock button...
Bad Mediocre optical controller, keypad a little flat, questionable build quality, surface attracts plenty of fingerprints, 2.5mm headphone jack...
Bottom line HP’s iPAQ Voice Messenger smartphone wins points for its looks, but it’s not all good news. The optical controller is mediocre and the keypad is flat, making an otherwise competent handset frustrating to use...
60%
alphr.com
Updated:
2013-05-01 03:48:53
HP's Voice Messenger has one notable feather in its cap: it's the first time we've seen a phone with the Windows Mobile 6.1 Standard operating system on board. It's the updated version of Microsoft's mobile OS for non-touchscreen phonesand, unlike its...
Bottom line Slim and pocketable with some interesting ideas, but low battery life pulls the rug from under it...
50%
trustedreviews.com
Updated:
2013-05-01 03:48:56
HP's first Windows Smartphone was the cheap and cheerful 514 Voice Messenger . This follow up is an altogether more expensive and luxurious affair and costs almost double the price weighing in at around £330 SIM-free. As its name implies the handset is a...
Bottom line There's plenty to like about the Voice Messenger. Style-wise it's right on the button and it's got a good range of features and speedy performance. However, HP has hit a real bum note with the optical control pad which has affected our scores. It's so cru...
60%
knowyourmobile.com
Updated:
2014-03-23 01:20:29
The first thing you’ll notice about HP’s new arrival is how light it is. Indeed, we spent a ridiculous amount of time trying to work out how to take the back casing off so we could insert the battery…only to find it was already present and correct insi...
Good Lightweight, Compact, Keypad, Connectivity...
Bad Brain teasing navigation, Grease prone casing, Camera won’t set world on fire...
Bottom line HP’s bold foray into the consumer space is to be congratulated but, alas, the end result is not. While it’s a fine piece of kit and likely to find a fan base, there are plenty of competing devices out there vying for consumers’ attention...
70%
Mobile88.com
Updated:
2016-12-27 23:50:28
THE first thing that I noticed about the HP iPAQ Voice Messenger is the Qwerty keypad. I generally do not like phones or smartphones that don’t come with a regular keypad with T9 input. This is because I find it very difficult to type messages u...
Good Slim and sleek; handy dedicated buttons; bright screen.
Bad Qwerty keypad and navigation button are not user friendly; the phone can be unresponsive at times.
Bottom line The sleek and sturdy HP iPAQ Voice Messenger is let down by its rather crammed Qwerty keypad but there are other things going for it. It has all the important features such as WiFi, GPS, and Bluetooth which you look for in a smartphone. The affordable...
0%
asiaone.com
Updated:
2013-05-01 03:48:35
THE first thing that I noticed about the HP iPAQ Voice Messenger is the Qwerty keypad. I generally do not like phones or smartphones that dont come with a regular keypad with T9 input.This is because I find it very difficult to type messages using a Q...
Bottom line The sleek and sturdy HP iPAQ Voice Messenger is let down by its rather crammed Qwerty keypad but there are other things going for it.It has all the important features such as WiFi, GPS, and Bluetooth which you look for in a smartphone. The affordable p...
0%
mobilechoiceuk.com
Updated:
2013-05-01 03:48:48
HP could have had a winner here, but the poor optical controller detracts hugely from usability, which is a shame. Others to consider BlackBerry Pearl 8110 User opinions(0) Add opinion Read all opinions...
Good Tidy design and good keyboard...
Bad Poor optical controller. Look and Feel...
Bottom line HP could have had a winner here, but the poor optical controller detracts hugely from usability, which is a shame...
60%
hardwarezone.com.sg
Updated:
2013-05-01 03:48:54
HP has been a longstanding player when it comes to Windows Mobile devices. But with the competition posed by new entrants to the smartphone market and an economic downturn, the tech giant is definitely feeling the heat. Will the new year and a new devi...
0%
knowyourmobile.com
Updated:
2013-05-01 03:48:59
The first thing you’ll notice about HP’s new arrival is how light it is. Indeed, we spent a ridiculous amount of time trying to work out how to take the back casing off so we could insert the battery…only to find it was already present and correct insi...
Good Lightweight, Compact, Keypad, Connectivity...
Bad Brain teasing navigation, Grease prone casing, Camera won’t set world on fire...
Bottom line HP’s bold foray into the consumer space is to be congratulated but, alas, the end result is not. While it’s a fine piece of kit and likely to find a fan base, there are plenty of competing devices out there vying for consumers’ attention...
70%