location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 214 Enterprise Handheld
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB043AA#ABH
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 640 x 480 pixels
  • - 0.128 GB
  • - 0.624 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 2200 mAh
Warranty: 1 year pick-up and return service, 90 days technical support for softwares, may vary by region.
Long product name HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g :
The long product name of HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ 214, Marvell PXA310 624MHz, 4.0" TFT 640 x 480, 128 MB SDRAM, 256 MB flash ROM, WLAN 802.11b/g, Bluetooth® 2.0 + EDR, Windows Mobile® 6 Classic
More>>>
HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g:
The official description of HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP iPAQ 210 Enterprise Handheld -- with the power to run your business applications, a 4-inch touch screen display and 802.11b/g wireless networking -- delivers enterprise-class connectivity so you can mobilize your business and maximize results.

Features

- With a sophisticated design, a big 4-inch touch screen display, and a planned 3-year lifecycle, the iPAQ 214 is a great deployment platform for enterprise applications.

- Access the Internet and email with integrated 802.11b/g wireless networking. Connect to Bluetooth peripherals like headsets or keyboards. Enable unique solutions by attaching peripherals with the HP Smart Connector.

- Use it as a deployment platform for enterprise applications. Or use your familiar productivity applications such as Word, PowerPoint and Excel with Microsoft Office Mobile.

- Store your business-critical information with high-capacity SDIO and Compact Flash.

- Tested to work out-of-the-box with enterprise applications. Also enjoy convenient global services and support from HP.

Short summary description HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g:
This short summary of the HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ 214 Enterprise Handheld, 10.2 cm (4"), 640 x 480 pixels, TFT, Touch Screen and Stylus, 0.128 GB, SDIO and CF card slots - for memory expansion

Long summary description HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g:
This is an auto-generated long summary of HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g based on the first three specs of the first five spec groups.

HP iPAQ 214 Enterprise Handheld. Display diagonal: 10.2 cm (4"), Display resolution: 640 x 480 pixels. Internal memory: 0.128 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
10.2 cm (4")
Display resolution *
640 x 480 pixels
Pointing device
Touch Screen and Stylus
Memory
Internal memory *
0.128 GB
Memory slots
SDIO and CF card slots - for memory expansion
Processor
Processor frequency *
0.624 GHz
Built-in processor
PXA310
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Modem type
No
GPS Performance
GPS (satellite) *
No
GPS receiver
No integrated GPS
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Audio system
Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Audio included
Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Ports & interfaces
I/O ports
1 24-pin connector and 1 mini-USB connector for synchronization and charging
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset Viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth Manager, Today Panel Lite, HP Enterprise Mobility Agent, HP Mobile Print; Outlook Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel Mobile, Powerpoint Mobile), Internet Explorer Mobile, Windows Media Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger Outlook Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel Mobile, Powerpoint Mobile), Internet Explorer Mobile, Windows Media Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Power
Battery capacity *
2200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power requirements
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical) Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight *
190 g
Width
75.4 mm
Depth
17.5 mm
Height
133.9 mm
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
85
Wireless LAN features
Wireless technology
Integrated WLAN 802.11b/g, Bluetooth 2.0 with EDR
Keyboard
Keyboard type
Options: Bluetooth foldable keyboard
Security
Security management description
HP Enterprise Mobility Agent
Ergonomics
Ergonomics
5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Technical details
Expansion slots
SDIO and CF card slots
Multimedia
HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:58:22
Uk has collected 11 expert reviews for HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-09-27 00:58:20
In this age of connected devices, there is something almost archaic about the traditional PDA, which has been driven to extinction by the smartphone. However, HP continues to support it for its business customers and the HP iPaq 214 Enterprise (£225 in...
Good Good screen, Great connectivity, supports 2 types of memory card...
Bad Lacklustre performance, Slightly bulky...
80%
pocket-lint.com
Updated:
2011-09-27 00:58:21
The smartphone may have all but killed off the unconnected PDA but this is a great tool for those who need Wi-Fi access...
Good Big, bright screen, enhanced software...
Bad Unconnected, bulky...
Bottom line The smartphone may have all but killed off the unconnected PDA but this is a great tool for those who need Wi-Fi access...
80%
itreviews.com
Updated:
2011-09-27 00:58:21
With no SIM support or camera the iPAQ 214 is not what youd call cutting edge. But its large screen means it is better at some visually demanding tasks than many other PDAs. Hewlett Packard - iPAQ 214 price Buy Hewlett Packard iPAQ 214 securely onlin...
0%
tracyandmatt.co.uk
Updated:
2011-09-27 00:58:21
HP’s latest iPAQ, the 214, at first glance seems a step back to the original iPAQ days. A PDA Device running Windows Mobile 6 Classic, with all of the standard features you would expect from this operating system – Except, no SIM card or telephone supp...
Bottom line I have to admit, I wasn’t overly looking forward to reviewing this device, the idea of a standalone PDA seemed very old school especially when my HTC Touch does all of this and has phone calls as well! I was however very impressed with the HP iPAQ 2...
0%
v3.co.uk
Updated:
2011-09-27 00:58:21
The iPaq 214 Enterprise Handheld from HP is a Windows Mobile device that follows a traditional PDA design, but updates the format with a larger display and a powerful processor for handling applications beyond just keeping track of calendar and contact...
Good Larger-than-average 4in screen; Integrated EMS management agent; CompactFlash and SD slots...
Bad Does not feel as durable as some rival models...
Bottom line Verdict HP’s new business-focused iPaq has a large easy-read screen and is powerful enough for business applications. Enterprise-friendly features include a built-in management agent, printer support and a CompactFlash slot for peripherals. PROS: La...
80%
trustedreviews.com
Updated:
2011-09-27 00:58:21
The onward march of smartphone technology has rendered the once potent PDA a sad and forlorn figure. And it's easy to see why it's slowly but surely going the way of the dodo. Why would anyone want to carry a separate device for your contacts, email and c...
Bottom line In short, the iPAQ 214 is almost the perfect PDA. It's usable, relatively light (192g) considering its size, has a fantastic screen, a flexible selection of connections and a host of really useful software extras. It's powerful, luxuriously designed and...
70%
Brand Image Product code Product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)