HP logo

HP iPAQ Mini-USB Sync Cable USB cable Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122544
Info modified on:
04 Jan 2021, 09:46:12
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP iPAQ Mini-USB Sync Cable USB cable Black:

iPAQ Mini-USB Sync Cable

HP iPAQ Mini-USB Sync Cable USB cable Black:

- Carry this spare miniUSB sync cable for USB connectivity without the extra weight of a charging cradle.
- Easy synchronization of your HP iPAQ through USB
- Keep one at home and one at work
- MiniUSB AC adapter or automobile adapter (not included) can be plugged into the cable to provide power from the wall or in a car

Short summary description HP iPAQ Mini-USB Sync Cable USB cable Black:

HP iPAQ Mini-USB Sync Cable, Black

Long summary description HP iPAQ Mini-USB Sync Cable USB cable Black:

HP iPAQ Mini-USB Sync Cable. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.