HP logo

HP iPAQ Mini-USB AC Adapter power adapter/inverter Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99919
Info modified on:
04 Jan 2021, 09:46:12
Short summary description HP iPAQ Mini-USB AC Adapter power adapter/inverter Black:

HP iPAQ Mini-USB AC Adapter, iPAQ 514 Voice Messenger iPAQ 614 Business Navigator iPAQ 614c Business Navigator iPAQ 914c..., Black, 63 g, 72 x 44 x 28 mm, 7.21 cm (2.84"), 2.22 oz

Long summary description HP iPAQ Mini-USB AC Adapter power adapter/inverter Black:

HP iPAQ Mini-USB AC Adapter. Compatibility: iPAQ 514 Voice Messenger iPAQ 614 Business Navigator iPAQ 614c Business Navigator iPAQ 914c.... Product colour: Black. Weight: 63 g. Dimensions (WxDxH): 72 x 44 x 28 mm, Size (imperial): 7.21 cm (2.84"), Weight (imperial): 2.22 oz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.