location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
hx2400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx2490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA675A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780062665 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Mar 2006
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
  • - SDRAM 0.064 GB
  • - Compatible memory cards: CF, MMC, SD, SDIO
  • - 0.52 GHz
  • - Windows Mobile 5.0
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1440 mAh
Warranty: standard statement: One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g :
The long product name of HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerful performance with the flexibility to meet any business challenge.
More>>>
HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g:
The official description of HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control and manage your business and personal life successfully with a broad choice of handheld PCs at outstanding value. New additions to the award winning HP iPAQ Pocket PC family continue the iPAQ tradition of integrating innovative and meaningful technologies, delivering what matters to you.

Short summary description HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g:
This short summary of the HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hx2490, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 0.24 x 0.24 mm, 65536 colours, 0.064 GB

Long summary description HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g:
This is an auto-generated long summary of HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g based on the first three specs of the first five spec groups.

HP iPAQ hx2490. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Compatible memory cards: CF, MMC, SD, SDIO. Processor frequency: 0.52 GHz. Operating system installed: Windows Mobile 5.0. Wi-Fi standards: 802.11b

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Touchscreen *
Yes
Pixel pitch
0.24 x 0.24 mm
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Internal memory type
SDRAM
Compatible memory cards *
CF, MMC, SD, SDIO
ROM capacity
128 MB
Processor
Processor frequency *
0.52 GHz
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b
Bluetooth *
Yes
Bluetooth version
1.2
Data network *
Not supported
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, PEAP, WEP, WPA
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs
1
Interface
USB, IrDA
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
LED indicators
Yes
Certification
FCC, UL, CSA NRTL, C-UL, NOM
Software
Operating system installed *
Windows Mobile 5.0
Power
Battery capacity *
1440 mAh
Battery technology
Lithium-Ion (Li-Ion)
AC adapter frequency
50/60 Hz
Power requirements
100 - 240V AC
Weight & dimensions
Weight *
164 g
Width
76.6 mm
Depth
119.4 mm
Height
16.3 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Wireless LAN features
Wireless technology
Wi-Fi
System requirements
Compatible operating systems
Windows Mobile 5.0 Premium
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:45:58
Uk has collected 1 expert review for HP iPAQ hx2490 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 164 g and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
mobiletechreview.com
Updated:
2011-09-26 18:45:58
If you feel like youve seen the HP iPAQ 2490 (or 2190 and 2790) before, thats because you have. Mostly. Like Dell and their X51 series, HPs first Windows Mobile 5.0 Pocket PCs use the same hardware as previous models with more flash memory and the...
100%