location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA655A show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:35:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels
  • - 0.064 GB
  • - 0.2 GHz
Warranty: HP CarePaq
More>>>
HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g:
The official description of HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ABB - Europe - English localization

Short summary description HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g:
This short summary of the HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional, 240 x 320 pixels, LCD, 0.064 GB, 0.2 GHz, HP exclusive applications: Via Michelin Navigation for Pocket PC + Country Maps preinstalled on SD..., 120 g

Long summary description HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g:
This is an auto-generated long summary of HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g based on the first three specs of the first five spec groups.

HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional. Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.2 GHz

Display
Display
LCD
Display resolution *
240 x 320 pixels
Memory
Internal memory *
0.064 GB
Processor
Processor frequency *
0.2 GHz
GPS Performance
WAAS capability
Yes
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
HP exclusive applications: Via Michelin Navigation for Pocket PC + Country Maps preinstalled on SD card, HP Profiles, iPAQ File Store, Experience HP iPAQ, HP Image Zone for Pocket PC, HP Task Switch Operating system applications: Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, File Explorer, Infrared Beaming, Pocket MSN
Basemap
Yes
Weight & dimensions
Weight *
120 g
Width
70 mm
Depth
13 mm
Height
114 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Relative humidity
90
System requirements
Compatible operating systems
Microsoft Windows Mobile 2003 Second Edition Software
Source Testseek summary Average rating
Reviews
Updated:
2012-12-11 23:10:53
Uk has collected 9 expert reviews for HP iPAQ rz1710 203MHz 32 M 3.5" QVGA TFT 240x320 W Mobile™ 2003 Professional handheld mobile computer 240 x 320 pixels 120 g and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
T3.com
Updated:
2012-12-11 23:10:48
It may be one of the smallest PDA satnavs around but HP has cheated slightly. Instead of having the GPS reciever integrated into the PDA, its built into the car cradle instead, a "solution" thats both ugly and awkward.Its not difficult to see wher...
Good Small, stylish PDA...
Bad Crappy external GPS cradle, No wireless...
Bottom line Separate the PDA from its cradle and it loses satnav functionality. That just isnt good enough...
40%
zdnet.co.uk
Updated:
2012-12-11 23:10:49
This is a well-priced Windows Mobile handheld/GPS navigation solution, although the wired car-only GPS receiver may not be to all tastes.
70%
Mobile88.com
Updated:
2016-12-27 23:36:55
Small and simpleThe iPAQ 1710 is designed to be an entry-level product. That means it is a Pocket PC with only the basic features, and this results in a comfortable price tag for the product. The rz1710 comes in a plastic shell which makes it very ligh...
83%
Mobile88.com
Updated:
2012-12-11 23:10:46
Small and simpleThe iPAQ 1710 is designed to be an entry-level product. That means it is a Pocket PC with only the basic features, and this results in a comfortable price tag for the product. The rz1710 comes in a plastic shell which makes it very ligh...
83%
v3.co.uk
Updated:
2012-12-11 23:10:50
A cheap, stylish yet very basic PDA...
40%
Country Distributor
United Kingdom 1 distributor(s)