Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Universal Ext Battery 2880mAh

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Universal Ext Battery 2880mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA286A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160308722
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4907
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 30 Jan 2020 03:33:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
HP iPAQ Universal Ext Battery 2880mAh:
The official marketing text of HP iPAQ Universal Ext Battery 2880mAh as supplied by the manufacturer

Need extra battery power? This high-performance and rechargeable 2880 mAh lithium ion battery will keep you Pocket PC up and running for those extended periods on the road.

Short summary description HP iPAQ Universal Ext Battery 2880mAh:
This short summary of the HP iPAQ Universal Ext Battery 2880mAh data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Universal Ext Battery 2880mAh

Long summary description HP iPAQ Universal Ext Battery 2880mAh:
This is an auto-generated long summary of HP iPAQ Universal Ext Battery 2880mAh based on the first three specs of the first five spec groups.

HP iPAQ Universal Ext Battery 2880mAh

X