HP logo

HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth) handheld mobile computer 158.1 g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90082
Info modified on:
11 Jul 2022, 13:40:42
Long product name HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth) handheld mobile computer 158.1 g:

iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth)

HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth) handheld mobile computer 158.1 g:

iPAQ rx3715 features:
• Featuring Microsoft® Windows® for a familiar and intuitive environment
• Allows you to carry all your favourite music and videos with you, including MP3s, WMPs and other popular formats – wherever you go.
• Use Windows Media Player on your PC, to simply transfer all the latest music and videos directly to your pocket PC to suit your mood.
• Capture and share special moments using the integrated Photosmart 1.2 MP camera with photos or video.
• Capture memories in action with MotionJPEG or MPEG4-compatible video and audio recording.


TomTom NAVIGATOR 5 – Bluetooth - Features:
• Easy to use: simple touch screen operation, intuitive interface.
• View route: review and test the calculated route before you actually start driving
• Dynamic status bar: improve readability by customizing status bar
• Tip feature: discover everything TomTom NAVIGATOR 5 has to offer through useful onscreen tips
• Extensive guided tour: view all the features quickly and get the maximum out of your TomTom NAVIGATOR 5
• Smallest and lightest wireless GPS receiver: easily fits in your pocket or in your bag
• Multilingual: Voice instructions spoken in more than 30 languages, in both male and female voices. User interface now includes 18 languages
• Postcode navigation for simple and accurate selection of your destination
• Thousands of points of interest: parking, petrol stations, hotels, restaurants etc. with a possibility for an automatic alert option as you approach
• Compass mode available: displays compass on screen to have even more orientation while driving

Short summary description HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth) handheld mobile computer 158.1 g:

HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth), LCD, 0.192 GB, Samsung S3C2440, Built-in, Omnidirectional, 60 s, 10 s

Long summary description HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth) handheld mobile computer 158.1 g:

HP iPAQ rx3715 Pocket PC + TomTom Navigator 5(Bluetooth). Internal memory: 0.192 GB

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.