location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FA133A wire connector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA133A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA133A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736595599 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 05:27:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP FA133A wire connector Black :
The long product name of HP FA133A wire connector Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

With the Charger Adapter you can always charge your iPAQ Pocket PC. Keep one at the office, in the car, at home, or for when you're travelling. It works with the AC Adapter and Auto Adapter to convert the barrel plug to the universal connector plug.
More>>>
HP FA133A wire connector Black:
The official description of HP FA133A wire connector Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Charger Adapter you can always charge your iPAQ Pocket PC. Keep one at the office, in the car, at home, or a spare for when you're travelling. It works with the AC Adapter and Auto Adapter to convert the barrel plug to the universal connector plug.

Short summary description HP FA133A wire connector Black:
This short summary of the HP FA133A wire connector Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP FA133A, Black, 57 g, 56 mm, 13 mm, 25 mm

Long summary description HP FA133A wire connector Black:
This is an auto-generated long summary of HP FA133A wire connector Black based on the first three specs of the first five spec groups.

HP FA133A. Product colour: Black. Weight: 57 g, Width: 56 mm, Depth: 13 mm

Features
Product colour *
Black
Weight & dimensions
Weight
57 g
Weight & dimensions
Width
56 mm
Depth
13 mm
Height
25 mm