location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 728 130-ml Magenta DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
728 130-ml Magenta DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9J66A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793397855 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:47:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 728 130-ml Magenta DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Move projects forward and facilitate team collaboration with quality prints from clear, easily readable drawings to colorful, powerful presentations. With Original HP inks, you get crisp, clear, accurate lines and vivid color.
  • - Save time with hassle-free printing. To get the consistent quality you need, look to Original HP inks designed with your printer or MFP as an optimized printing system. Fast-drying, smudge-resistant prints help you keep the pace.
  • - It's your choice. A range of cartridge sizes from 40- to 300-ml HP ink cartridges are designed to fit your print volume. Large supplies can reduce intervention. Ink cartridge return and recycling is free and convenient.[1]
  • - Ideal for design and engineering teams workgroups producing CAD and general-purpose applications.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 728 130-ml Magenta DesignJet Ink Cartridge :
The long product name of HP 728 130-ml Magenta DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

728 130-ml Magenta DesignJet Ink Cartridge
More>>>
HP 728 130-ml Magenta DesignJet Ink Cartridge:
The official description of HP 728 130-ml Magenta DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for design and engineering teams workgroups producing CAD and general-purpose applications.
It's easy to get crisp, clear results. Designed together with your HP DesignJet printer/MFP as an optimized printing system, Original HP inks can help reduce downtime, improve productivity. Choose from 40- to 300-ml cartridge sizes to fit your needs.

Short summary description HP 728 130-ml Magenta DesignJet Ink Cartridge:
This short summary of the HP 728 130-ml Magenta DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 728 130-ml Magenta DesignJet Ink Cartridge, Magenta, Dye-based ink, 130 ml, 1 pc(s)

Long summary description HP 728 130-ml Magenta DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 728 130-ml Magenta DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 728 130-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 130 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet T730 Printer, HP DesignJet T830 Multifunction Printer
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
130 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
F9J66A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
202 mm
Depth
129 mm
Height
40 mm
Weight
210 g
Packaging data
Package width
202 mm
Packaging data
Package depth
129 mm
Package height
40 mm
Package weight
250 g
Brand-specific features
HP GTIN (EAN/UPC)
888793397855
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1501.14 mm
Products per pallet
1680 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Pallet gross weight
458.5 g
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
5.22 g
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1501.1 mm (40 x 48 x 59.1")
Pallet weight (imperial)
458.5 kg (1010.8 lbs)
Master (outer) case gross weight (imperial)
5.22 kg (11.5 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)