location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Impresora multifunción de 36 pulgadas DesignJet T830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A30A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296887379 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Apr 2021
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
Warranty: Two-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm :
The long product name of HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet T830 36-in Multifunction Printer, Thermal Inkjet, 914 x 1897, 2400 x 1200, A0, 1024MB, USB, Wi-Fi
More>>>
HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm:
The official description of HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immediately update all your partners on project review results with the most compact large-format MFP.[1] Intuitive, convenient print/scan/copy and HP DesignJet print quality help you communicate effectively and move the project forward.

Short summary description HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm:
This short summary of the HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Impresora multifunción de 36 pulgadas T830, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, URF, Black, Cyan, Magenta, Yellow, 82 pph, CIS

Long summary description HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm:
This is an auto-generated long summary of HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm based on the first three specs of the first five spec groups.

HP Designjet Impresora multifunción de 36 pulgadas T830. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF, URF. Scan technology: CIS. Maximum print size: 914 x 1897 mm, ISO A-series sizes (A0...A9): A0, Maximum roll diameter: 10 cm. USB connector: USB Type-A. Internal memory: 1024 MB

CONVENIENT – Fast, agile, intuitive print/scan/copy

Enjoy easy installation in the office, construction job site with the most compact 36-in large-format MFP.[1]
Easily print project sets and PDF documents with HP Click printing software.
Anyone can print smoothly from a smartphone or tablet with HP Mobile Printing.[2]
Fit your print volume – choose from a variety of 40/130/300-ml colour and 69/300-ml black HP ink cartridges.

TRUSTED – HP DesignJet quality and reliability

Get HP DesignJet quality also in small-format sizes – print half-size documents with 50-sheet A4/A3 input tray.
Achieve precise lines up to 0.1% line accuracy[3], up to 2400 dpi, and high contrast – HP Bright Office Inks.
Smart scanning technology protects originals from damage when scanning and obtains precise colours.
Reinforced design and strong legs for easy transport and use at the job site.

COMMUNICATION – Immediately share meeting results

Use built-in scanner to copy and distribute sketches and hand-annotated drawings to peers/partners right away.
Share drawings immediately – scan/email from front panel, use HP Smart app[4] to email contacts, post to cloud.
Easily link your computer, smartphone, or tablet to the printer with Wi-Fi Direct.
No learning curve – with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3, TIFF, URF
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality, A1)
82 pph
Scanning
Scan technology
CIS
Paper handling
Maximum print size *
914 x 1897 mm
ISO A-series sizes (A0...A9)
A0
Maximum roll diameter
10 cm
Ports & interfaces
Wi-Fi *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
1024 MB
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1403 mm
Depth
629 mm
Height
1155 mm
Weight
62.5 kg
Packaging data
Package width
1578 mm
Package depth
570 mm
Package height
645 mm
Package weight
85 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm:
Disclaimer

[1] The HP DesignJet T830 24-inch (619 mm) and 36-inch (914 mm) Multifunction Printers are the most compact large-format devices performing print/scan/copy functions based on H x W x L specifications published as of May, 2017.
[2] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http//www.hp.com/go/designjetmobility for more details.
[3] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23° C, 50-60% relative humidity, on A1/D HP printing material in Best mode with HP Heavyweight Coated roll feed and Original HP Bright Office Inks.
[4] The HP Smart app is available for Apple® iPad, iPhone, and iPod Touch running iOS v7.0 or later and for Android™ mobile devices running Android™ v4.4 or later. The HP Smart app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.