location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Wireless Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Wireless Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7M97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296601746 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:54:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jan 2018
Product end of life date
Bullet Points HP Advanced Wireless Docking Station
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - Host interface: WiGig
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: One-year limited Additional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Advanced Wireless Docking Station :
The long product name of HP Advanced Wireless Docking Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Advanced Wireless Docking Station
More>>>
HP Advanced Wireless Docking Station:
The official description of HP Advanced Wireless Docking Station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your HP Elite x2 1011 G1 workspace with the HP Advanced Wireless Docking Station, which enables seamless connectivity through WiGig technology.[1]

Short summary description HP Advanced Wireless Docking Station:
This short summary of the HP Advanced Wireless Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Wireless Docking Station, Wireless, WiGig, 10,100,1000 Mbit/s, Black, Elite x2 1011 G1, 85 mm

Long summary description HP Advanced Wireless Docking Station:
This is an auto-generated long summary of HP Advanced Wireless Docking Station based on the first three specs of the first five spec groups.

HP Advanced Wireless Docking Station. Connectivity technology: Wireless, Host interface: WiGig. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatibility: Elite x2 1011 G1. Width: 85 mm, Depth: 85 mm, Height: 87 mm

Clutter-free professional desktop

Enable flexible positioning and keep your workspace tidy with the elegant, cubic wireless design.

Instant desktop productivity

After a one-time onscreen set up through your HP Elite x2 1011 G1 or HP Elite x2 1012 G1 (Intel 18260 WLAN, sold separately, required), your connected devices are ready to go as soon as your tablet is in range.

Complete connectivity

Create a comprehensive, professional desktop solution and connect your tablet to dual displays, a wired network, and your everyday devices with DisplayPort, VGA, RJ-45, USB, and audio ports.

Enterprise-class security

Help keep your content safe during device pairing and data transfer with WiGig technology. Secure your dock to a table or other device with the integrated lock slot and a cable lock (sold separately).

Peace of mind

Get a one-year whole unit replacement limited warranty.

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
WiGig
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product colour *
Black
Compatibility
Elite x2 1011 G1
Weight & dimensions
Width
85 mm
Depth
85 mm
Height
87 mm
Weight
420 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)