HP logo

HP LCD Pole Display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213871
Info modified on:
14 Jun 2024, 15:54:19
End of life date:
14 Jan 2019
Warranty:
Your HP Peripheral Limited is a three (3) year (HP Option Limited Period) parts replacement Additional HP Care Pack Services options are available to extend coverage.
Long product name HP LCD Pole Display:

HP LCD Pole Display

HP LCD Pole Display:

Give a clear view of customers transactions and share dynamic content at the point-of-sale with this pole-mounted 7-inch diagonal LCD display. Integrates easily into your retail solution adding video and graphics to improve the customer experience.

Short summary description HP LCD Pole Display:

HP LCD Pole Display, 250 cd/m², 75°, Black, 185 mm, 66 mm, 158 mm

Long summary description HP LCD Pole Display:

HP LCD Pole Display. Display brightness: 250 cd/m², Viewing angle: 75°. Product colour: Black. Width: 185 mm, Depth: 66 mm, Height: 158 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.