location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G1 Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6X32ET#ABU_MFC00007
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 230 W
  • - Intel® Core™ i3 i3-4130T 2.9 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black :
The long product name of HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130T (2.9GHz, 3MB), 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, Intel HD Graphics 4400, Windows 7 Professional 64 / Windows 8.1 Pro 64 + Wireless Desktop 3000 (MFC-00007)
More>>>
HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:
The official description of HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The desktop has evolved. Packed with integrated enterprise-class performance, security and manageability features, this is HP’s smallest business desktop yet. Efficiently crafted, the HP Desktop Mini will fit almost any work space.

Features

Windows 8 Pro or other operating systems available

Big power. Space saving design.
- Smaller than some desk phones, this Desktop Mini can fit almost anywhere vertically or horizontally. The clean, easily serviceable design with integrated wireless antenna allows flexible deployment options to help optimize the workspace.
- Be up to 35% more productive by adding up to three independent displays3 using the integrated DisplayPort with Multi-Stream video outputs.
- Set up the HP EliteDesk 800 G1 Desktop Mini in almost any spot or easily attach to several optional peripheral devices using the integrated VESA mount.
- The HP EliteDesk 800 G1 Desktop Mini is designed to undergo MIL-STD 810G tests.4 Prior to that HP performed 115,000 hours of our own testing and end-to-end diagnostics to help ensure you get confidence built right in.
- Easily service the HP EliteDesk 800 G1 Desktop Mini. A single thumb screw provides fast access to clearly identifiable and serviceable components.

Full EliteDesk functionality.
- Keep productivity high and downtime low with HP BIOSphere firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. Enjoy customization that allows your PC to evolve with your business.
- Take advantage of new drive technology with an optional M.2 PCI3e solid state hard drive module,1 the internal 2.5” SSD, or dual drive configurations for more local storage.
- Power through your day with speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors6 with optional Intel® vPro7 technology.
- Enjoy easy and simple integration into your IT environment and ongoing maintenance with HP Client Management Solutions8 such as optional LANDesk.
- Help reduce the burden on IT with long life cycles, stable images and drivers along with HP’s business services and support programs.

Heavy security, exceptionally managed.
- HP BIOSphere boosts security and keeps mission-critical data and systems under lock and key with customizable authentication and BIOS-level passwords.
- HP Secure Erase.10 Removes the contents of a hard drive for repurposing or reassignment.
- Get extra protection with secured storage and ensured platform integrity thanks to the Trusted Platform Module security chip used by the BIOS and the Operating System.
- Keep sensitive information in safe hands. HP Trust Circles helps protect your data by ensuring that only assigned contacts can access critical files.

Green with envy.
- The low energy consumption levels of this ENERGY STAR® qualified and EPEAT® Gold12 certified PC supports 24/7 operations. Consuming less than 8W of power at idle your Desktop Mini can be always on and always updated.

Short summary description HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:
This short summary of the HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G1 Mini, 2.9 GHz, Intel® Core™ i3, i3-4130T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 800 G1 Mini. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 230 W. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130T
Processor cores
2
Processor threads
4
Processor frequency *
2.9 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
35 W
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8
Number of processors installed
1
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q87
Performance
Audio system
DTS Sound+
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77481
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
230 W
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
177 mm
Height *
34 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 03:05:25
Uk has collected 13 expert reviews for HP EliteDesk 800 G1 Mini Intel® Core™ i3 i3-4130T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-02-04 03:05:25
However, we think the processor may be a bit too powerful for the tasks people will undertake with a compact PC. The core i7-4765T has plenty of power to handle run-of-the-mill applications, but it isn’t ideal for use as a workstation. There's no slot for...
60%
itpro.co.uk
Updated:
2015-02-04 03:05:25
The EliteDesk 800 G1 Desktop Mini PC is the smallest desktop system HP has ever produced. Despite its small-form-factor (SFF) design, the firm has not sacrificed performance or connectivity. The components for the EliteDesk 800 G1 Desktop Mini PC are squ...
Good Compact; Strong performance; Plenty of USBs...
Bad Expensive; No HDMI connection; No Bluetooth support...
Bottom line The compact design, high performance and connectivity options all come at a high price...
80%
goodgearguide.com.au
Updated:
2015-02-04 03:05:25
The EliteDesk 800 G1 desktop PC is one of the smallest business computers on the market, yet it contains a configuration that can produce a high level of performance that's more than capable of running everyday office tasks. This isn't surprising consider...
Good Small size, Efficient performer, 2.5in drive bay, plus mSATA slot...
Bad Has only 100Mbps Ethernet, DisplayPort the only option for digital video out...
Bottom line HP's tiny desktop is perfect if you want something power efficient and space saving for your business. It's built from a mixture of desktop and laptop parts, which has allowed the miniaturisation to occur without really affecting the processing power...
70%
chipchick.com
Updated:
2015-02-04 03:05:18
Space comes at a premium in big and small businesses alike, so it's hard to turn down a chance to go small, especially when you don't need to sacrifice functionality to get there. That's what the new wave of small PCs are offering—desktop-level power stuf...
Good Easily customizable with toolless entry, very small, wide variety of mounting options, very energy efficient, can handle basic office tasks with no noticeable slowdown, dualmonitor support thanks to two DisplayPorts, The...
Bad No HDMI port, no 802.11ac WiFi, no Bluetooth, noisy fan, a bit expensive, lack of optical drive could still be problematic for some...
Bottom line As long as you're clear on what the HP EliteDesk 800 G1 Desktop Mini is trying to be, it's an excellent machine. It's not meant for entertainment, and it's not meant for graphics-intensive work that demands a lot of processing power. It's meant for si...
0%
neowin.net
Updated:
2015-02-04 03:05:18
As the world becomes more mobile, it's clear that many people prefer tablets and laptops to the traditional desktop . That said, although some are predicting the death of the desktop , chances are they'll never go away completely, so the question becomes:...
Good Form Factor, Power Usage, Connectivity, On-site support...
Bad Price, Expandability, Bloatware...
Bottom line The HP EliteDesk 800 MIni Desktop is a very compelling machine for those who still want a general purpose device in their house. The tiny form factor means it can be placed practically anywhere, especially when paired with a wireless keyboard and mouse...
80%
geardiary.com
Updated:
2015-02-04 03:05:25
The HP EliteDesk 800 G1 Desktop is small enough and light enough to hold in one handThe HP EliteDesk measures approximately 7″ wide x 6.75 deep x 1.5″ thick, and it weighs 2 pounds 15 ounces. It's exterior is clad in matte black metal, and the front porti...
Good Extremely small CPU that can be mounted or placed almost anywhere, powerful and upgradeable, a total of six USB 3.0 ports, can handle up to three external displays...
Bad You have to provide your own monitor, keyboard, and mouse; no digital drive (for those who haven't weaned themselves off of them yet)...
0%