location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 953XL High Yield Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
953XL High Yield Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6U16AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894544711 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1012632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 01:12:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 953XL High Yield Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 953XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 953 ink cartridges work with: HP OfficeJet Pro 7720, 7730, 7740, 8210, 8730
  • - 1 Cyan (~1,450 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with cartridges that are designed to conserve resources. Take advantage of easy recycling and minimal packaging to help reduce the time it takes to manage your environmental impact.
  • - Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
  • - Depend on Original HP 953XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 953XL High Yield Cyan Original Ink Cartridge :
The long product name of HP 953XL High Yield Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

953XL High Yield Cyan Original Ink Cartridge
More>>>
HP 953XL High Yield Cyan Original Ink Cartridge:
The official description of HP 953XL High Yield Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 953XL High Yield Cyan Original Ink Cartridge:
This short summary of the HP 953XL High Yield Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 953XL High Yield Cyan Original Ink Cartridge, High (XL) Yield, Cyan, Pigment-based ink, 18 ml, 1 pc(s), Single pack

Long summary description HP 953XL High Yield Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 953XL High Yield Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 953XL High Yield Cyan Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink page yield: 1450 pages, Colour ink volume: 18 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 953 ink cartridges work with: HP OfficeJet Pro 7720, 7730, 7740, 8210, 8730
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
18 ml
Colour ink page yield *
1450 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
HP
Supply type *
Single pack
OEM code
F6U16AE
Country of origin
China, Malaysia, Singapore
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
114 mm
Depth
126 mm
Height
25 mm
Weight
49 g
Weight & dimensions
Package width
114 mm
Package depth
126 mm
Package height
25 mm
Package weight
63 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 725184104114; (BGX) 725184104091; (BGY) 725184104107
HP GTIN (EAN/UPC)
725184104114, 725184104091, 725184104107
Technical details
Box contents
1 Cartridge
Pallet net height
80 cm
Pallet net length
120 cm
Pallet net width
92.4 cm
Pallet net weight
220.6 kg
Logistics data
Products per pallet
3000 pc(s)
Master (outer) cases per pallet
60 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
220.6 g
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
3.34 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
800 x 1200 x 924 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)