location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6305 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5G37UP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 320 W
  • - AMD A4 A4-5300B 3.4 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon HD 7480D
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black :
The long product name of HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A4-5300B (3.4GHz, 1MB), 8GB (2 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SuperMulti DVD-RW, AMD Radeon HD 7480D, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
The official description of HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create graphic-rich presentations on the HP Compaq Pro 6305 Microtower and keep everyday productivity flowing with the latest AMD processor technology. Grow and customize with multiple expansion options and support multi-display setups for expanded screen real-estate. Protect your data with enterprise-class security and simplify manageability with a strong lifecycle and reliable warranty.

Features

Non-stop performance that fits the budget
- Bring presentations to life with advanced graphics and meet workloads head on with up to a 21% productivity gain thanks to the latest AMD A-series processors. Impressive and affordable, the HP Compaq Pro 6305 Microtower delivers.
- Maximize your video and graphics capabilities with the available AMD App Acceleration for seamless streaming of webcasts and video conferencing.
- Expand screen space with a convenient multi-display setup through the built-in DisplayPort video output – ideal for multi-tasking in several windows.
- When a conference call just isn’t enough, share your computer screen with colleagues around the world through HP exclusive Virtual Room software. See the difference AMD’s Steady Video technology makes with high quality video performance.
- Built-in intelligence makes things easier. Stay focused with less disruption, and let Bandwidth Manager prioritize critical applications. Run multiple applications smoothly and quickly with automatic system boosts from AMD Turbo Core 3.0 technology.

Customized for how you work
- Configure a variety of expansion slots, including two PCIe x16 (v3.0) graphics slot, one PCIe x1 (v2.0) accessory slots and a PCI (v2.3) accessory slot for your legacy PCI expansion cards (PCIe x 16 secondary slot runs as x4).
- Easy-access connections make all the difference. Expect convenient connectivity options with four front-facing USB 2.0 ports, six rear-facing USB ports—including four high-speed USB 3.0—and line-in and line-out with RJ-45 Ethernet support.
- Increase system memory with up to four DDR3-1600 DIMMs. Double your storage space with multiple storage drive configurations or use a convenient back-up solution. Various hard disk drives and solid state drives are also available.

Plan and protect for the future
- Ease transitions and extend your IT investment with long, predictable lifecycles of up to 18 months.
- Enhance your PC’s defenses with HP Client Security. Enable automatic recovery with HP BIOS Protection. TPM, HP ProtectTools, self-encrypting hard drives and more help keep your device, data and identity safe.
- With the choice of HP Client Management solutions, including LANDesk Manageability, you’ll simplify system deployment and maintenance. The simple, cleaner HP Premier Image makes it easy to deploy in existing environments.
- Lean on HP to prepare your desktops with tools specific to your company. Deliver desktops quickly and easily so your team stays focused. HP Custom Integration Services simplify the process.
- Protect your investment with up to a three year limited warranty.

Short summary description HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro 6305 MT, 3.4 GHz, AMD A4, 8 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Compaq Pro 6305 MT AMD A4 A4-5300B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Pro 6305 MT. Processor frequency: 3.4 GHz, Processor family: AMD A4, Processor model: A4-5300B. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7480D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-5300B
Processor cores
2
Processor threads
2
Processor boost frequency
3.6 GHz
Processor frequency *
3.4 GHz
Processor socket
Socket FM2
Processor cache
1 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
3x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 7000
On-board graphics card model *
AMD Radeon HD 7480D
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD A75
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Power
Power supply *
320 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
431 mm
Height *
377 mm
Weight *
9.3 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
BD interface type
SATA