Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5051JT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14858
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one-year, worldwide parts-and-labor limitedone-year, worldwideon battery and accessories; optional service plan extensionsare available up to 3 years of coverage, including upgrades for on-site service and accidental damage protection (in some countries)
Long product name HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro :
The short editorial description of HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro

hp omnibook vt6200 is the desktop replacement notebook pc and is ideal for the occasional business trip or for working at home. it offers you the best blend of performance, modularity and portability.
More>>>

HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro:
The official marketing text of HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro as supplied by the manufacturer
a member of hp's professional line of notebook pc's, the hp omnibook vt 6200 combines outstanding portability with the latest in mobile technologies to keep you in business- whether you're in your office or out on the road. the mobile Intel® Pentium® 4 processor - m and outstanding ati mobility radeon graphics ensure that you get top-quality performance, while an exceptionally flexible, expandable design with a stable image and long product life-cycle guarantees that this notebook pc will fit any it environment. hp omnibook vt6200 is the desktop replacement notebook pc and is ideal for the occasional business trip or for working at home. it offers you the best blend of performance, modularity and portability.
Short summary description HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro:
This short summary of the HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro
Long summary description HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro :

HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro

This is an auto-generated long summary of HP omnibook vt6200 p/4 1.6 GHz 256M/30g 14.1" TFT XGA DVD s/w modem/LAN WXP Pro based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

X