location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P17A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4M97AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2019
Product end of life date
Bullet Points HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LED TN
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 15.2 W
Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black :
The long product name of HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17", 1280 x 1024, 5:4, 250cd/m²
More>>>
HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:
The official description of HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your legacy-friendly everyday business monitor
Get productive with an essential business monitor featuring solid performance, a 5:4 aspect ratio for business-specific applications, and energy savings–all at an attractive price point. Grow with a stylish monitor backed by HP reliability, a stable lifecycle, and HP accessory compatibility.

Short summary description HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:
This short summary of the HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay P17A, 43.2 cm (17"), 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:
This is an auto-generated long summary of HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black based on the first three specs of the first five spec groups.

HP ProDisplay P17A. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Business-class presentation features.
Business-class presentation features.

Get crisp, clear views of your documents and e-mail with 1280 x 1024 resolution and 5 ms response time on a 43,18 cm (17'') diagonal screen.[1] Quickly connect to your devices with a VGA input. Keep your work space tidy with the internal power supply.

Stay the course.
Stay the course.

Keep the 5:4 aspect ratio that your business-specific enterprise and public sector applications are designed to work with.

Budget-friendly product stability.
Budget-friendly product stability.

Get a stable product lifecycle and minimum one-year lifespan at a price point that’s easy on your wallet. Be confident in the improved reliability of a monitor that has been through its paces with HP quality standard testing.

Designed with the environment in mind.
Designed with the environment in mind.

Reduce power consumption and lower costs with an energy efficient design that is ENERGY STAR® and TCO qualified and EPEAT® Gold registered.[2] Includes mercury-free display backlights, low halogen design,[3] and arsenic-free display glass.

Get comfortable.
Get comfortable.

Customize your display’s position with adjustable tilt settings and 170-degree horizontal and 160-degree vertical viewing angles.

HP accessory compatibility.

Mount on a wall with the HP Quick Release and standard 100-mm VESA pattern. Keep it compact with the HP Integrated Work Center Stand and a PC or thin client. Boost audio with the HP Speaker Bar.[4]

Your monitor’s new best friend.
Your monitor’s new best friend.

Personalize your workspace with HP Display Assistant software and view open applications on all of your connected displays.

Global reassurance.
Global reassurance.

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard warranties, select optional HP Care Pack Services.[5]

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 800
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Colour gamut
72%
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Ergonomics
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
15.2 W
Power consumption (max)
20 W
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
377.2 mm
Depth (with stand)
206.3 mm
Height (with stand)
387.2 mm
Weight (with stand)
3.72 kg
Width (without stand)
377.2 mm
Depth (without stand)
57 mm
Height (without stand)
316.6 mm
Weight (without stand)
3.23 kg
Packaging data
Package width
474 mm
Package depth
123 mm
Package height
450 mm
Package weight
4.5 kg
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Country Distributor
Polska 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] EPEAT® Gold registered in the U.S. See www.epeat.net for registration status by country.
[3] External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
[4] Each accessory sold separately. Mounting hardware sold separately.
[5] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details.