Bullet Points HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 70-pin Proprietary Male
- - VGA, RJ-45 Female
- - Black
Warranty:
One-year HP limited
Long product name HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black
:
The long product name of HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP Dock Connector to Ethernet/VGA Adapter
More>>>
HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black:
The official description of HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Expand what you can do with your HP EliteBook Notebook PC by using its side dock connector to add Ethernet and VGA connectivity with a single handy adapter.
• Connect the adapter to the notebook’s side docking port and immediately get an Ethernet port for connecting to a wired network and a VGA port for connecting to an external display or projector.
• Store the compact adapter in your carrying case alongside your notebook so it’s available whenever and wherever you need it.
• Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Short summary description HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black:
This short summary of the HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP Dock Connector to Ethernet/VGA Adapter, 70-pin Proprietary, VGA, RJ-45, Black
Long summary description HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black:
This is an auto-generated long summary of HP Dock Connector to Ethernet/VGA Adapter 70-pin Proprietary VGA, RJ-45 Black based on the first three specs of the first five spec groups.
HP Dock Connector to Ethernet/VGA Adapter. Connector 1: 70-pin Proprietary, Connector 2: VGA, RJ-45. Product colour: Black