Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3260K#018
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15011
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 06 Oct 2017 22:52:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one-or three-year,worldwide parts-and-labor limitedone-year,worldwideon battery and accessories; 24 —7 hp technical phone support duringperiod; centralized,worldwide bios and driver update service; proactive e-mail notification; hp instant support (web-based remote diagnostics and automated resolution; free hp pickup and delivery service in the u.s., canada,and most western european countries during theperiod; customer care electronic support available through web site (www.hp.com/notebooks); hp instant support (web-based remote diagnostics and automated resolution) ; component change roadmaps available through hp 's support one enterprise
Long product name HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k :
The short editorial description of HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k

the hp omnibook 6100 notebook pc offers the reliability, compatibility, industry-leading security, and low cost of ownership your it department can 't afford to compromise, plus the performance, expandability, portability, and ergonomics your users are de
More>>>

HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k:
The official marketing text of HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k as supplied by the manufacturer
the new hp omnibook 6100 notebook pc with Intel's mobile Pentium III processor - m offers reliability, integrated wireless connectivity, compatibility and low cost of ownership it departments require, plus the performance, expandability, portability, and ergonomics customers are demanding - in an easy-to-use notebook pc for highly competitive businesses.
Short summary description HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k:
This short summary of the HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k data-sheet is auto-generated and uses the product title and the first six key specs.
HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k
Long summary description HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k :

HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k

This is an auto-generated long summary of HP omnibook 6100 PIII-M/1000 MHz 256M/20g 14.1" TFT XGA modem/LAN w2k based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

X