location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1P35EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-4500U 1.8 GHz
  • - 35.6 cm (14") 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver :
The long product name of HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4500U (1.8GHz, 4MB), 14" LED FHD anti-glare (1920 x 1080), 8GB DDR3L SDRAM, 256GB SATA SE SSD, Intel HD Graphics 4400, webcam, 802.11a/b/g/n, Bluetooth 4.0, 4G WWAN, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:
The official description of HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now employees can hit the road with a travel pro. The HP EliteBook 840 G1 industry leading Ultrabook™ is ultra-productive in and out of the office. Work with confidence thanks to proven enterprise technologies and enterprise security, performance and management features that will meet all your business needs.

Features

Windows 8 Pro or other operating systems available

Sleek and sturdy.
- It’s time for an upgrade to the dramatically thin, light design of the HP EliteBook 840 G1 Ultrabook™ with a luxurious and soft touch finish.
- Join forces with the latest generation Intel® architecture1 and operate at peak performance levels with Intel Smart Response Technology2 for disk cache and expand total storage options with an additional mini-card SSD.
- Dock up for an enterprise desktop experience using the optional UltraSlim Docking Station3 with a convenient side connector and dual DisplayPorts for multiple display support.

It’s all about the connections.
- Exercise full control over your wireless connections through a single user interface with support for most networks, including optional new 4G WWAN,6 using HP Connection Manager.5
- Easily share your internet connection with up to five devices with HP Wireless Hotspot.7 Help colleagues get online and improve productivity.
- Take productivity to a whole new level with innovative software like HP ePrint8 and HP PageLift9 on the HP EliteBook 840 G1.
- Bridge distances on the HP EliteBook 800 series, optimized for communication with Microsoft Lync,10 premium audio/video and optional full-HD display.

Solid security.
- HP Sure Start restores productivity and reduces IT help desk calls in the event of a BIOS attack or corruption. Exclusively from HP, HP Sure Start helps reduce down time for users and IT.11
- Keep sensitive information in safe hands. HP Trust Circles helps protect your data by ensuring that only assigned contacts can access critical files.
- Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Safeguard data, devices and identities with HP’s hassle-free Client Security portfolio,14 including HP Drive Encryption,15 HP Device Access Manager with Just In Time Authentication, and HP Secure Erase.
- Ensure smooth sailing with stable and consistent images, managed lifecycle transitions and Global Series support you can rely on.

Road ready.
- Never fear accidental bumps and minor spills. HP EliteBooks undergo challenging tests so you don’t have to. During the HP Total Test Process, PCs experience 115,000 hours of performance trials to ensure they can withstand rigorous work environments.
- Designed to be travel-tough, the HP EliteBook thin and light notebooks feature a new, soft touch finish and are designed to undergo MIL-STD 810G testing.18
- Enjoy the intuitive control of the tough Corning® Gorilla® Glass touch screen that lets you make the most of Windows 8.

Short summary description HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:
This short summary of the HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G1, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 840 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338.9 mm
Depth
237 mm
Height
21 mm
Weight *
1.58 kg
Other features
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 05:11:51
Uk has collected 37 expert reviews for HP EliteBook 840 G1 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itbusiness.ca
Updated:
2014-08-22 05:11:51
HP's EliteBook series has long been its premium business-notebook range. For this generation HP's naming convention has changed, going from a four digit model number to a designation that is similar to their servers. The model we are looking at for this l...
0%
expertreviews.co.uk
Updated:
2014-08-22 05:11:51
With its rounded corners and aluminium chassis, the HP Elitebook 840 G1 is one of the most attractive business laptops we’ve ever reviewed. At 21mm thick and with a 1.58Kg weight, the Elitebook is both light and easy to carry.The Elitebook 840 G1 is more...
Bottom line Not cheap, but it is powerful with an excellent display and battery life...
100%
theregister.co.uk
Updated:
2014-08-22 05:11:51
At a recent event when HP was handing out Elitebooks and other gadgetry to the great and the good of the UK's tech press, a thought crossed my mind as the options presented themselves. Shall I go for the eminently portable Elitebook 820 G1 12.5in model o...
Bottom line As a daily workhorse, it's easy to get comfortable with the EliteBook 840 G1 – its 14in form factor and full HD display hitting a sweet spot for portability, productivity and practicality. There are some compromises though and battery life is the most ob...
0%
gadgetspeak.com
Updated:
2014-08-22 05:11:51
For some reason this is classed as a business product. For that reason I am told it comes with Windows 7 Pro but also Windows 8 upgrade ready on the unit at no extra cost so you can choose. I was sent the non-touch version...
84%
v3.co.uk
Updated:
2014-08-22 05:11:51
Despite pushing into markets outside of its traditional PC base, HP's still got a strong track record of creating great work laptops and desktops. The EliteBook 840 G1 is a continuation of this legacy, being yet another unashamedly business-focused ultra...
Good Robustly built, solid security services, Haswell...
Bad Slightly chunky, battery life isn't as good as HP claims...
Bottom line The HP EliteBook 840 G1 is a solidly built, enterprise-focused ultrabook, which offers businesses high performance coupled with a vast array of security services...
80%
uk.hardware.info
Updated:
2014-08-22 05:11:51
HP presented a large number of new notebooks today aimed at the business segment. They're all part of the existing ProBook and EliteBook series from HP. According to Herbert Koeck, managing director of HP EMEA, the company wants to continue investing in...
0%
notebookcheck.net
Updated:
2014-08-22 05:11:51
14-inch devices offer a very popular compromise between the smaller subnotebooks and larger 15.6-inch laptops, especially in business environments. As a result, almost every manufacturer often offers several devices – and this applies for Hewlett-Packard...
Good Sturdy chassis, Good build quality, Excellent input devices, Bright display, High application performance, Easy maintenance, Integrated UMTS/HSPA+ module...
Bad TN panel with limited viewing angles, Mediocre 0.9 MP webcam, Card reader hard to reach, High price...
Bottom line HP EliteBook 840 G1-H5G28ETIt is not always easy to find the perfect compromise between tradition and modernity – but HP did just that with the EliteBook 840 G1. The predecessor was a heavy and bulky working device, but the new version makes a huge jump f...
87%
pcworld.com_techhive.com
Updated:
2014-08-22 05:11:51
Sometimes it's clear from the very first look that a laptop's designers understand their market. The HP EliteBook 840 G1 is calmly handsome in a way that will appeal to business users. It's also rugged, fast, ergonomically sound, and a breeze to upgrade a...
Good Sedately stylish, Good performance, Extremely easy to service...
Bad Slippery eraser-head tracking stick, It's a fingerprint magnet...
Bottom line The HP EliteBook 840 G1 has down-to-business looks, a great design, robust performance, and all the correct options for a business laptop. But you should try its eraser-head cursor control before you buy...
70%
computershopper.com
Updated:
2014-08-22 05:11:51
& Design HP's EliteBooks have been perennial favorites among business buyers, and with good reason—the series offers security, durability, and ergonomics at an affordable price. However, previous iterations lacked the sleek profile we've come to expec...
Good Affordable, Attractive design, Excellent keyboard and touch pad, VGA port included, Long battery life...
Bad 1,366x768 non-touch screen, Tinny audio, No audio control software, Poor Webcam quality...
Bottom line The HP EliteBook 840 G1 business laptop provides an outstanding keyboard and touch pad, long battery life, and a VGA port in a sleek, affordable package. Just be prepared to accept some compromises...
70%
techworld.com
Updated:
2014-08-22 05:11:51
It's hardly surprising that most Ultrabooks tend to have 12-inch or 13-inch screens since, of course, that helps to keep their size and weight as low as possible. For some reason, though, HP seems to have a fondness for larger Ultrabook designs with 14-in...
Bottom line It's a shame that the EliteBook doesn't include a solid-state drive that can really make the most of its powerful processor and GPU, but this is still a well-designed and versatile laptop that will appeal to many business users. The high-quality display i...
0%
zdnet.com
Updated:
2015-04-29 07:07:21
Ultrabooks are the PC industry's way of sprinkling a little bit of magic onto the humble laptop, which is increasingly besieged by tablets and exotic hybrid devices. HP's EliteBook 840 G1 is a good example of the trend — a sturdy, high-end business device...
Good Sturdy build quality, Highquality fullHD screen, Good CPU and graphics performance...
Bad Underlit keyboard implementation could be better, Lid surface is a a fingerprintmagnet, Disk performance could be better...
Bottom line This is a robust laptop with a few interesting features that should make it a solid choice for an enterprise roll-out: it will do a perfectly serviceable job of processing your spreadsheets and displaying your presentations, but is unlikely to turn heads...
0%