location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1K67LA#ABM?LA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 600 W
  • - Intel® Xeon® E5 Family E5-1650V2 3.5 GHz
  • - 8 GB DDR3-SDRAM 1866 MHz 4 x 2 GB
  • - 1.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® Quadro® K2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black :
The long product name of HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-1650 v2 (3.5GHz, 12MB), 8GB (4 x 2GB) DDR3, 128GB SATA SSD + 1TB SATA 7200 rpm, SATA SuperMulti DVD±RW, NVIDIA Quadro K2000, Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black:
The official description of HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance you want. Value you need. The HP Z420 gives you professional expandability in an accessible tool-free mini-tower form factor — all at a great price. With up to 8 discrete processing cores, the latest processing and I/O power from Intel®, and the latest graphics technology from leading graphics providers, the HP Z420 has the power you need to get the job done.

Features

Windows 8 Pro or other operating systems available

Designed With Ease.
- Enjoy the control that comes with being able to swap out parts or make upgrades on your own. The HP Z420 Workstation features a smart chassis that offers tool-less access to the inside, easy configurability and optional optical bay handles for seamless deployment.
- And with optional liquid cooling designed to deliver whisper-quiet performance, the HP Z420 is built to make your work flow smoother.

Enjoy Superb Performance.
- Achieve the highest performance available in a single-processer personal workstation. The HP Z420 Workstations offers your choice of Intel® Xeon® E5-1600 and E5-2600 series processors — with base clock frequencies of up to 3.6GHz and the new Intel® C602 chipset.
- Delivering support for up to 8 cores of processing power, the HP Z420 never slows you down.

Never Compromise On Graphics.
- Built to support next generation PCIe Gen3 graphics, the HP Z420 currently offers a breadth of AMD and NVIDIA professional graphics cards from Pro 2D to high-end 3D, up to the NVIDIA Quadro 5000.
- With 600W 90% efficient power supply and support for up to 8 HP Performance Displays, the HP Z420 can maximize your productivity with the freedom of seeing and doing more all at once.

Build It Your Way.
- Build the HP Z420 Workstation the way you want with multiple SATA and SAS RAID configuration options that support a wide range of high-performance, high capacity storage solutions.
- Always know you’re a step ahead with 8 DIMM slots in 4-channel memory architecture, delivering up to 64GB and integrated 1600MHz memory.

Complete Peace of Mind.
- HP workstations offer BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.
- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.

Short summary description HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black:
This short summary of the HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 420, 3.5 GHz, Intel® Xeon® E5 Family, 8 GB, 1.13 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP 420. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-1650V2
Processor cores
6
Processor threads
12
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
12 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v2
Processor codename
Ivy Bridge EP
Thermal Design Power (TDP)
130 W
Tcase
70 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Maximum internal memory supported by processor
256 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 2 GB
Memory slots
8x DIMM
Memory clock speed
1866 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K2000
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
3
Number of 5.25" bays
3
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C602
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75780
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
600 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177.8 mm
Depth *
445.2 mm
Height *
447.6 mm
Weight *
12.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
Yes
Other features
Optical drives quantity
1
BD interface type
SATA
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:48:37
Uk has collected 9 expert reviews for HP 420 Intel® Xeon® E5 Family E5-1650V2 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-10-12 02:48:37
The HP Z420 ($2,768 direct) is a mid-level single processor workstation from HP. It has a good measure of expandability backing up its liquid cooled Intel Xeon processor and Nvidia Quadro workstation-class graphics. It was a speedy performer on our benchm...
Bottom line The HP Z420 combines a quad-core Intel Xeon processor with an Nvidia Quadro graphics to give you a powerhouse system that can grow along with your company...
80%
computershopper.com
Updated:
2014-10-12 02:48:37
The workstation-versus-desktop debate has raged for years. Workstations, of course, are computers for demanding commercial markets, especially those that rely on visualization and graphics technologies, such as computer-assisted design (CAD), 3D anima...
Good Potent performance, SSD plus hard drive storage, Plenty of expansion slots...
Bad No Thunderbolt or eSATA ports, Consumer- rather than industrial-grade hard drive...
Bottom line HP's mid-range workstation is an exemplary if somewhat plain vanilla example of the category, solidly built and a speedy performer...
80%
pcmag.com
Updated:
2014-10-12 02:48:37
The HP Z420 ($2,768 direct) is a mid-level single processor workstation from HP. It has a good measure of expandability backing up its liquid cooled Intel Xeon processor and Nvidia Quadro workstation-class graphics. It was a speedy performer on our benchm...
Good Xeon power. Quadro graphics. Lots of expansion room. ISV Certifications. USB 3.0 on front and back. SSD C: drive with 1TB D: drive.
Bad No eSATA or Thunderbolt...
Bottom line The HP Z420 is a powerful, expandable workstation. It combines the power of a quad-core Intel Xeon processor with an Nvidia Quadro graphics to give you a powerhouse system that can grow along with your company...
80%
justechn.com
Updated:
2014-10-12 02:48:37
In a never ending effort to always improve, HP has released a new version of their Z workstations. These new workstations are the Z1, Z210, Z420, Z620, and Z820. HP was good enough to send me the Z420, which is their Price/Performance Leader, and I am go...
Bottom line HP has done a great job of filling this workstation with great components, but still keeping the price low. If you are looking for workstation for your office then I recommend you look at the HP Z line of workstations. With such a variety to choose fr...
82%
anandtech.com
Updated:
2014-10-12 02:48:37
Recently we had a chance to review Dell's Precision T3600, and we found it impressive. A company that seemed content to be an also-ran in the enterprise desktop space reinvigorated itself with smart new chassis designs to go along with the refreshed...
Bottom line When I attended the Dell press event for their revised Precision line, one of the other journalists there essentially called Dell to the mat for playing second fiddle to HP, and asked what Dell was going to do to make up the difference. Given the comparis...
0%
slashgear.com
Updated:
2014-10-12 02:48:37
Workstation computers are strange beasts: it’s rare that someone more used to a traditional laptop or desktop will need them, or indeed, will be able to justify the extra expense. But for those who need massive amounts of performance for specific tasks...
Bottom line There aren’t many reading this that need massive amounts of power for specific and often crucial tasks. But for those who do, and can afford the premium that a workstation demands, the Z420 is an excellent choice. While not as flashy as the machines...
0%