location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10bII calculator Pocket Financial Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10bII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1902A show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2021 21:29:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Aug 2014
Product end of life date
Bullet Points HP 10bII calculator Pocket Financial Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Financial Pocket Black, White
  • - Built-in processor
  • - 7 digits LCD
  • - Memory registers: 15
  • - Battery CR2032
Warranty: 1 year(may vary by region)
Long product name HP 10bII calculator Pocket Financial Black, White :
The long product name of HP 10bII calculator Pocket Financial Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 10bII Business Calculator
More>>>
HP 10bII calculator Pocket Financial Black, White:
The official description of HP 10bII calculator Pocket Financial Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 10bII is the smart choice for business and finance needs. You'll be able to work quicker and more efficiently with over 100 time-saving, easily-accessible business functions. Easily calculate loan payments, interest rates and conversions, standard deviation, percent, TVM, NPV, IRR, cash flows, and more. Because it works in algebraic notation, it's easy to learn and use. With so many useful features, and an affordable price, the HP 10bII adds up to a wise investment.

Special Design Features

• The HP quality keypad allows you to minimize unwanted key presses with large, soft edged keys and generous keyspacing. 2 shift functions. Auto power off, after 10 minutes.

Short summary description HP 10bII calculator Pocket Financial Black, White:
This short summary of the HP 10bII calculator Pocket Financial Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10bII, Pocket, Financial, 7 digits, 1 lines, Battery, Black, White

Long summary description HP 10bII calculator Pocket Financial Black, White:
This is an auto-generated long summary of HP 10bII calculator Pocket Financial Black, White based on the first three specs of the first five spec groups.

HP 10bII. Form factor: Pocket, Type: Financial. Digits: 7 digits, Display number of lines: 1 lines, Display number of characters: 12. Memory registers: 15. Power source: Battery. Product colour: Black, White

Design
Form factor *
Pocket
Type *
Financial
Product colour *
Black, White
Housing material
Plastic
Control type
Buttons
Performance
Built-in processor
Hitachi H8
Operation
100
Display
Display type *
LCD
Display tilting *
No
Display size (HxV)
16 x 63.5 mm
Display number of lines
1 lines
Display number of characters
12
Backlight display
No
Second display
No
Display
Digits *
7 digits
Memory
Memory registers
15
Power
Power source *
Battery
Number of batteries supported
2
Battery type
CR2032
Battery life
2 year(s)
Auto power off
Yes
Auto power off after
10 min
Weight & dimensions
Width
144.7 mm
Depth
81 mm
Height
15.2 mm
Weight
85 g