HP logo

HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® Quadro® K4100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17769
Info modified on:
25 Jan 2025, 22:32:11
Short summary description HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® Quadro® K4100M Windows 7 Professional Black:

HP ZBook 17, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® Quadro® K4100M Windows 7 Professional Black:

HP ZBook 17. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.