location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0V18EA#ABY-8GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD FirePro M4100 4 GB Intel® HD Graphics 4400
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Professional 64-bit
Warranty: 3-year limitedfor carry-in service (pick-up and return service in selected countries) (upgrades available, sold separately); 3-yearon HP Long Life Battery (available only with the 3-year limited platform
Long product name HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The long product name of HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4510U (2.0GHz, 4MB), 14" LED FHD UWVA eDP anti-glare + PSR (1920 x 1080), 8GB (1 x 8GB) DDR3L SDRAM, 256GB SATA SE SSD, AMD FirePro M4100, webcam, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official description of HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you’d expect of the world’s first workstation Ultrabook™. HP’s lightest mobile workstation – the new HP ZBook 14™ utilizes impressive professional 3D graphics. This superbly thin, customizable workstation is light enough to carry when you’re on the go – and powerful and reliable enough to carry you through the workday.

Features

Windows 8 Pro or other operating systems available

Exceptional innovation.
- Take powerful computing where you need to work. The innovative sleek design is impressive on the road, at client sites, and satellite offices. The world’s first workstation Ultrabook™1 redefines mobile computing.
- Consolidate workstation resources and connect from any computer at any location. With HP Remote Graphics Software (RGS), you can collaborate with colleagues, or utilize the power of servers and workstations back at the office.
- Navigate designs, pan and zoom photos or touch your technical applications with the swipe of your finger. It’s all at hand with an optional, intuitive 10-point multi-touch screen.

Engineered to perform.
- HP’s mobile workstation with the latest 4th generation Intel® Core™ i5 or i7 processors is optimized for a great balance of energy efficiency and solid performance. Ideal for professional users needing battery life balance in a mobile workstation.
- See fine details in your work. The latest AMD FirePro™ graphics feature ISV certifications and Eyefinity technology that lets you run multiple display configurations with a single graphics card.
- Optimize this HP ZBook for peak performance. HP Performance Advisor6 configures your system with updated settings and drivers to help maximize performance.
- Get full power of graphics when you need them and longer battery life when using lighter graphic applications. It’s automatic and seamless with hybrid graphics.

True mobile workstation reliability.
- During the HP Total Test Process, mobile workstations experience 115,000 hours of performance trials, and with ISV-certifications, the HP ZBook 14 is reliable and ready for business.

Intelligent design.
- No tools needed. Just unlatch the HP Easy Access Door to quickly service your hardware and upgrade parts.
- Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including USB 3.0 ports, DisplayPort 1.2, a media card slot and more.

Short summary description HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 14. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4510U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD FirePro M4100
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EB
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81015
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
339 mm
Depth
237 mm
Height
21 mm
Weight *
1.59 kg
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 11:52:33
Uk has collected 36 expert reviews for HP ZBook 14 Intel® Core™ i7 i7-4510U Mobile workstation 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD FirePro M4100 Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-03-04 11:52:33
For demanding users, a regular laptop won't cut it. Instead, a mobile workstation is needed; a laptop with a stronger-than-normal spec that's capable of delivering quicker processing times and better reliability for heavy workloads, be they video editing...
Good Strong chassis and lid, Easy access to internal components, Full HD, matte screen...
Bad Bottom panel can cause noise while typing, Lots of pre-installed background software...
Bottom line HP's ZBook 14 is an Ultrabook that's also a mobile workstation. It weighs just under 2kg, yet it offers processing power that can be used to run design and modelling applications such as 3ds Max. Basically, it's the type of Ultrabook to go for if you want...
80%
techradar.com
Updated:
2015-03-04 11:52:33
When it comes to professional laptops, HP isn't playing games. The company isn't interested in fancy features or alternative designs—its simply out to make a product that delivers. Inside and out, that philosophy is clear in the HP ZBook 14, which the ven...
Good Fun, fast fingerprint sensor, Excellent inputs, Discrete GPU comes standard, Easy access to insides...
Bad Inconsistent, drab design, FHD screen, backlighting optional, Poor value at high end...
Bottom line The HP ZBook 14 neither turns the world of business computing upside down nor does it bring anything relatively new to the table. When your primary concern is an ultrabook that provides the tools you need to get your job done quickly and securely, none o...
70%
techradar.com/au/
Updated:
2015-03-04 11:52:33
When it comes to professional laptops, HP isn't playing games. The company isn't interested in fancy features or alternative designs—its simply out to make a product that delivers. Inside and out, that philosophy is clear in the HP ZBook 14, which the ven...
Good Fun, fast fingerprint sensor, Excellent inputs, Discrete GPU comes standard, Easy access to insides...
Bad Inconsistent, drab design, FHD screen, backlighting optional, Poor value at high end...
Bottom line With the ZBook 14, it's clear that HP isn't interested in reinventing the wheel. This business ultrabook is simply about providing the best, most focused computing experience for its enterprise audience. This laptop delivers on that promise, diverting fro...
70%
itreviews.com
Updated:
2015-03-04 11:52:33
Windows professional users will pay a premium for certain features like a sharper than normal screen and professional workstation graphics. The HP ZBook 14 ($2,399) has these features, plus a highly mobile design with a thinness and light weight never bef...
Bottom line The HP ZBook 14 ultrabook is the most mobile of mobile workstations...
80%
itpro.co.uk
Updated:
2015-03-04 11:52:33
When it arrives in October, the HP ZBook 14 Ultrabook could legitimately lay claim to being the most powerful Ultrabook on the market. Aimed at power users who need to use resource hungry apps on the move, HP has tried to give it a specifcation as close...
0%
anandtech.com
Updated:
2015-03-04 11:52:33
Introducing the HP ZBook 14Over the past couple of years since Intel first introduced their Ultrabook brand, we've seen many different designs, some good, some lacking in refinement. One thing that we haven't seen much of is Ultrabooks with discrete graph...
Bottom line I admit to being a bit skeptical of the potential for the ZBook to function as a mobile workstation while fitting into an Ultrabook form factor. While there are certainly some compromises made to get there – the use of a dual-core ULV CPU being the bigges...
0%
notebookreview.com
Updated:
2015-03-04 11:52:33
The HP Zbook 14 is the only 14-inch mobile workstation on the market, and it's a beauty of a computer. Sized about the same as a slightly thick Ultrabook, and weighing only 3.57 lbs out of the box, it is very portable for a workstation. The Zbook features...
Good Powerful and portable, Sturdy, Great display, Good connectivity and features...
Bad Trackpad buttons, Thick for an "Ultrabook", No Thunderbolt port...
84%
notebookcheck.net
Updated:
2015-03-04 11:52:33
The HP ZBook 14 is the successor of the HP EliteBook 8470w and represents the new entry-level device of HP's mobile workstation lineup. While the EliteBook still featured a traditional chassis design, HP decided to focus on mobility with the new ZBook 14...
Good System performance, Battery runtimes, Weight, Input devices, Display, System noise, Ports, Maintainability, Warranty period...
Bad Maximum opening angle of the display, Position card reader, Distance between the ports, CAD performance...
Bottom line Not unusual for a mobile workstation is the elevated noise and temperature development under maximum load. This applies for the HP ZBook 14 as well, but it is still tolerable compared to some rivals. You will also have to make some compromises in terms of...
84%
cadalyst.com
Updated:
2015-03-04 11:52:33
Click forSpecificationsJust a year ago we reviewed the HP Elitebook 8570w, a midrange — and midsized — mobile workstation with a 15.6" display screen. The Elitebook 8570w fared well in that review, receiving our highest rating. For this review, w...
Bottom line The ZBook 14 carries HP's three-year standard parts and labor warranty. As configured for this review, its list price is $2,399. (For the record, the 8570w was priced at $2,786.) Although it won't replace your desktop workstation for the heavy lifting, th...
0%
Laptopmag.com
Updated:
2015-03-04 11:52:33
HP's ZBook 14 is a business Ultrabook with the power to call itself a mobile workstation. With an Intel Core i7 processor, a monster 16GB of RAM, a 240GB SSD and a dedicated graphics chip, this 14-inch laptop can easily handle your most demanding tasks. B...
Good Powerful performance, Fast and large SSD, Robust security software, Comfortable keyboard, Sleek design...
Bad Expensive, Lackluster webcam...
Bottom line HP's ZBook 14 is a high-powered and durable mobile workstation Ultrabook that can handle anything you throw at it...
80%
pcmag.com
Updated:
2015-03-04 11:52:33
Windows professional users will pay a premium for certain features like a sharper than normal screen and professional workstation graphics. The HP ZBook 14 ($2,399) has these features, plus a highly mobile design with a thinness and light weight never bef...
Good Portable workstation power. Under four pounds. Easy access to swappable components. Brilliant anti-glare screen. Has biometrics and smartcard security. Dual pointing devices. Removable/swappable battery.
Bad Touch screen is an option rather than standard. GPS requires optional WWAN module...
Bottom line Power, battery life, a gobsmackingly nice screen, and a good price all combine to earn the HP ZBook 14 our latest Editors' Choice for mobile workstations...
90%
techgearlab.com
Updated:
2018-04-03 02:56:51
Performance Comparison Performance The HP 14 shared the low score of 3 out of 10 in our performance metric with all of the other 2GB models we tested. This was well behind the 4GB models, which scored 8 and 9. Using the HP 14 was generally frustrating...
Good Large screen...
Bad Slow web browsing, small keyboard, heavy...
Bottom line The HP 14 has a nice large screen but is severely limited by its 2GB of RAM. If you're looking for a model with a big screen we would suggest spending a bit more on the Acer 14...
42%
notebookcheck.net
Updated:
2018-09-08 07:36:29
Déjà-vu. HP's latest 14-inch notebook boasts a quad-core processor, 8 GB of dual-channel RAM and Intel Optane Memory. Unfortunately, the display is bitterly disappointing...
Good matte display, adequate battery life...
Bad dark display, low-contrast ratio, poor viewing angles, slow memory card reader, slow WiFi speeds, no ac WiFi...
80%