location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0V02ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182268216 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2014
Product end of life date
Bullet Points HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4600U 2.1 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 750 GB HDD
  • - AMD FirePro M4100 Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 50 Wh 65 W
  • - Windows 7 Professional 64-bit
Long product name HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black :
The long product name of HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4600U (2.1GHz, 4MB Cache), 4GB 1600MHz DDR3L SDRAM, 750GB 7200 rpm SATA, HD Graphics 4400, 14" LED Full HD UWVA eDP anti-glare 1920 x 1080, Gigabit Ethernet, WLAN 802.11a/b/g/n, Bluetooth 4.0, Smart Card Reader, Windows 7 Professional 64-bit/Windows 8 Pro
More>>>
HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black:
The official description of HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you’d expect of the world’s first workstation Ultrabook™. HP’s lightest mobile workstation – the new HP ZBook 14™ utilizes impressive professional 3D graphics. This superbly thin, customizable workstation is light enough to carry when you’re on the go – and powerful and reliable enough to carry you through the workday.

Exceptional innovation.
- Take powerful computing where you need to work. The innovative sleek design is impressive on the road, at client sites, and satellite offices. The world’s first workstation Ultrabook™ redefines mobile computing.
- Consolidate workstation resources and connect from any computer at any location. With HP Remote Graphics Software (RGS), you can collaborate with colleagues, or utilize the power of servers and workstations back at the office.
- Navigate designs, pan and zoom photos or touch your technical applications with the swipe of your finger. It’s all at hand with an optional, intuitive 10-point multi-touch screen.

Engineered to perform.
- HP’s mobile workstation with the latest 4th generation Intel® Core™ i5 or i7 processors is optimized for a great balance of energy efficiency and solid performance. Ideal for professional users needing battery life balance in a mobile workstation.
- See fine details in your work. The latest AMD FirePro™ graphics feature ISV certifications and Eyefinity technology that lets you run multiple display configurations with a single graphics card.
- Optimize this HP ZBook for peak performance. HP Performance Advisor configures your system with updated settings and drivers to help maximize performance.
- Get full power of graphics when you need them and longer battery life when using lighter graphic applications. It’s automatic and seamless with hybrid graphics.

True mobile workstation reliability.
- During the HP Total Test Process, mobile workstations experience 115,000 hours of performance trials, and with ISV-certifications, the HP ZBook 14 is reliable and ready for business.

Intelligent design.
- No tools needed. Just unlatch the HP Easy Access Door to quickly service your hardware and upgrade parts.
- Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including USB 3.0 ports, DisplayPort 1.2, a media card slot and more.
- See clearly no matter what light you’re in with an optional stylish backlit keyboard.

Short summary description HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black:
This short summary of the HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 14. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-12-21 01:31:49
Uk has collected 36 expert reviews for HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4100 Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2013-12-21 01:31:48
When it arrives in October, the HP ZBook 14 Ultrabook could legitimately lay claim to being the most powerful Ultrabook on the market. Aimed at power users who need to use resource hungry apps on the move, HP has tried to give it a specifcation as close...
0%
techradar.com
Updated:
2014-01-24 01:14:40
Scores in depth When it comes to professional laptops, HP isn't playing games. The company isn't interested in fancy features or alternative designs—its simply out to make a product that delivers. Inside and out, that philosophy is clear in the HP ZBook 1...
Good Fun, fast fingerprint sensor, Excellent inputs, Discrete GPU comes standard, Easy access to insides...
Bad Inconsistent, drab design, FHD screen, backlighting optional, Poor value at high end...
Bottom line The HP ZBook 14 neither turns the world of business computing upside down nor does it bring anything relatively new to the table. When your primary concern is an ultrabook that provides the tools you need to get your job done quickly and securely, none o...
0%
goodgearguide.com.au
Updated:
2014-02-19 01:11:59
For demanding users, a regular laptop won't cut it. Instead, a mobile workstation is needed; a laptop with a stronger-than-normal spec that's capable of delivering quicker processing times and better reliability for heavy workloads, be they video editing...
Good Strong chassis and lid, Easy access to internal components, Full HD, matte screen...
Bad Bottom panel can cause noise while typing, Lots of pre-installed background software...
Bottom line HP's ZBook 14 is an Ultrabook that's also a mobile workstation. It weighs just under 2kg, yet it offers processing power that can be used to run design and modelling applications such as 3ds Max. Basically, it's the type of Ultrabook to go for if you want...
80%
itreviews.com
Updated:
2014-03-13 01:08:55
Windows professional users will pay a premium for certain features like a sharper than normal screen and professional workstation graphics. The HP ZBook 14 ($2,399) has these features, plus a highly mobile design with a thinness and light weight never bef...
Bottom line The HP ZBook 14 ultrabook is the most mobile of mobile workstations...
80%
techradar.com/au/
Updated:
2014-04-12 02:34:10
When it comes to professional laptops, HP isn't playing games. The company isn't interested in fancy features or alternative designs—its simply out to make a product that delivers. Inside and out, that philosophy is clear in the HP ZBook 14, which the ven...
Good Fun, fast fingerprint sensor, Excellent inputs, Discrete GPU comes standard, Easy access to insides...
Bad Inconsistent, drab design, FHD screen, backlighting optional, Poor value at high end...
Bottom line With the ZBook 14, it's clear that HP isn't interested in reinventing the wheel. This business ultrabook is simply about providing the best, most focused computing experience for its enterprise audience. This laptop delivers on that promise, diverting fro...
70%
pcmag.com
Updated:
2013-12-21 01:31:48
Windows professional users will pay a premium for certain features like a sharper than normal screen and professional workstation graphics. The HP ZBook 14 ($2,399) has these features, plus a highly mobile design with a thinness and light weight never bef...
Good Portable workstation power. Under four pounds. Easy access to swappable components. Brilliant anti-glare screen. Has biometrics and smartcard security. Dual pointing devices. Removable/swappable battery.
Bad Touch screen is an option rather than standard. GPS requires optional WWAN module...
Bottom line Power, battery life, a gobsmackingly nice screen, and a good price all combine to earn the HP ZBook 14 our latest Editors' Choice for mobile workstations...
90%
Laptopmag.com
Updated:
2014-01-19 01:56:39
HP's ZBook 14 is a business Ultrabook with the power to call itself a mobile workstation. With an Intel Core i7 processor, a monster 16GB of RAM, a 240GB SSD and a dedicated graphics chip, this 14-inch laptop can easily handle your most demanding tasks. B...
Good Powerful performance, Fast and large SSD, Robust security software, Comfortable keyboard, Sleek design...
Bad Expensive, Lackluster webcam...
Bottom line HP's ZBook 14 is a high-powered and durable mobile workstation Ultrabook that can handle anything you throw at it...
80%
cadalyst.com
Updated:
2014-02-19 01:11:59
Click forSpecificationsJust a year ago we reviewed the HP Elitebook 8570w, a midrange — and midsized — mobile workstation with a 15.6" display screen. The Elitebook 8570w fared well in that review, receiving our highest rating. For this review, w...
Bottom line The ZBook 14 carries HP's three-year standard parts and labor warranty. As configured for this review, its list price is $2,399. (For the record, the 8570w was priced at $2,786.) Although it won't replace your desktop workstation for the heavy lifting, th...
0%
notebookcheck.net
Updated:
2014-04-01 01:07:30
The HP ZBook 14 is the successor of the HP EliteBook 8470w and represents the new entry-level device of HP's mobile workstation lineup. While the EliteBook still featured a traditional chassis design, HP decided to focus on mobility with the new ZBook 14...
Good System performance, Battery runtimes, Weight, Input devices, Display, System noise, Ports, Maintainability, Warranty period...
Bad Maximum opening angle of the display, Position card reader, Distance between the ports, CAD performance...
Bottom line Not unusual for a mobile workstation is the elevated noise and temperature development under maximum load. This applies for the HP ZBook 14 as well, but it is still tolerable compared to some rivals. You will also have to make some compromises in terms of...
84%
notebookreview.com
Updated:
2014-05-10 01:09:41
The HP Zbook 14 is the only 14-inch mobile workstation on the market, and it's a beauty of a computer. Sized about the same as a slightly thick Ultrabook, and weighing only 3.57 lbs out of the box, it is very portable for a workstation. The Zbook features...
Good Powerful and portable, Sturdy, Great display, Good connectivity and features...
Bad Trackpad buttons, Thick for an "Ultrabook", No Thunderbolt port...
84%
anandtech.com
Updated:
2014-06-28 01:29:29
Introducing the HP ZBook 14Over the past couple of years since Intel first introduced their Ultrabook brand, we've seen many different designs, some good, some lacking in refinement. One thing that we haven't seen much of is Ultrabooks with discrete graph...
Bottom line I admit to being a bit skeptical of the potential for the ZBook to function as a mobile workstation while fitting into an Ultrabook form factor. While there are certainly some compromises made to get there – the use of a dual-core ULV CPU being the bigges...
0%
techgearlab.com
Updated:
2018-04-03 02:57:01
Performance Comparison Performance The HP 14 shared the low score of 3 out of 10 in our performance metric with all of the other 2GB models we tested. This was well behind the 4GB models, which scored 8 and 9. Using the HP 14 was generally frustrating...
Good Large screen...
Bad Slow web browsing, small keyboard, heavy...
Bottom line The HP 14 has a nice large screen but is severely limited by its 2GB of RAM. If you're looking for a model with a big screen we would suggest spending a bit more on the Acer 14...
42%
notebookcheck.net
Updated:
2018-09-08 07:36:59
Déjà-vu. HP's latest 14-inch notebook boasts a quad-core processor, 8 GB of dual-channel RAM and Intel Optane Memory. Unfortunately, the display is bitterly disappointing...
Good matte display, adequate battery life...
Bad dark display, low-contrast ratio, poor viewing angles, slow memory card reader, slow WiFi speeds, no ac WiFi...
80%