location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t620 Flexible Thin Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t620 Flexible Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0U82EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2017
Product end of life date
Bullet Points HP t620 Flexible Thin Client
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-217GA 1.65 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 16 GB SSD
  • - AMD Radeon HD 8280E
  • - Ethernet LAN
  • - Windows Embedded Standard 7P 64-bit
  • - ENERGY STAR
Warranty: 3-year limitedincluding 3 years of parts and labour. Terms and conditions vary by country.
Long product name HP t620 Flexible Thin Client :
The long product name of HP t620 Flexible Thin Client. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP t620 Flexible Thin Client
More>>>
HP t620 Flexible Thin Client:
The official description of HP t620 Flexible Thin Client as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a powerful and seamless desktop experience, enhanced security features, and premium client virtualization from the HP t620 Flexible Series Thin Client.
Integrated, complete peripheral support.
Choose from a range of ports to support your business now and in the future.
Reliable connectivity options.
Pick the technology that’s best for you—choose from two optional enterprise-class, factory-installed Wi-Fi NICs with internal antennas or optional integrated HP 100 Mbps Mini PCIe SC Fiber NIC.
Drive up to four displays.
Support single, dual or quad digital display setups, or choose legacy VGA.
High-performance processors.
Choose the dual-or quad-core AMD GX processor[1] and AMD HD professional graphics combination best suited to your business.
Software with HP extras.
Pick the HP enhanced OS environment that’s ideal for your budget and performance requirements.
Virtualization for power users.
Get high-fidelity, no-hassle connectivity to your virtualized desktops and applications with the latest client software and certifications from Citrix, VMware, and Microsoft.
IT's best friend.
Cure IT headaches and manage and deploy thin clients with no hassles with HP Device Manager.
High quality LAN-like data delivery.
Improve network performance and the end-user experience with HP Velocity software.
Protect your investment.
Provide a secure thin computing environment with a range of hardware and software security features.
Better anywhere.
Order products worldwide with local configurations and support through the Global Series Program that helps ensure consistent deployments around the world.
Designed with the environment in mind.
Reduce power consumption. Help lower your costs with an intelligent, energy-efficient design that's ENERGY STAR® qualified and EPEAT® Gold registered.

Short summary description HP t620 Flexible Thin Client:
This short summary of the HP t620 Flexible Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP t620 Flexible Thin Client, 1.65 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-217GA, 1 MB, 4 GB

Long summary description HP t620 Flexible Thin Client:
This is an auto-generated long summary of HP t620 Flexible Thin Client based on the first three specs of the first five spec groups.

HP t620 Flexible Thin Client. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon HD 8280E. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Get flexibility where you need it.

Customize your thin client with everything you need and nothing you don’t. Choose the configuration options and expansion capabilities that best fit your business and help ensure an ideal end user experience.

Tailor your hardware and software performance to your exact requirements.

Configure your deployment to provide a powerful seamless desktop experience for your end users without exceeding your budget.

Customize security the way you want.

Help protect your thin client environment with integrated and optional hardware and software security solutions, including: HP BIOS implemented to NIST guidelines, a TPM chipset, Fiber NIC communications, and lockable covers and ports.

Designed to give you peace of mind.

Reduce desktop service calls and product refreshes with a completely redesigned chassis that includes advanced passive cooling for fan-less support of quad-core processors.[1]

Processor
Processor frequency *
1.65 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-217GA
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
16 GB
Storage media *
SSD
Storage drive interface
mSATA
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 8280E
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
2
Ports & interfaces
PS/2 ports quantity
2
Design
Rack mounting
No
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7P
Operating system architecture
64-bit
Bundled software
HP Device Manager HP ThinState HP Easy Tools HP Smart Zero Client Services Microsoft SCCM/EDM-Agent
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
20 - 80%
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
220 mm
Depth
40 mm
Height
240 mm
Weight
2.04 kg
Technical details
Compliance certificates
RoHS
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)