location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0U60EA#ABY-CPBNDL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4700MQ 2.4 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® K1100M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 75 Wh 200 W
  • - Windows 7 Professional 64-bit
Long product name HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black :
The long product name of HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4700MQ (2.4GHz, 6MB), 15.6" LED FHD UWVA eDP anti-glare + PSR (1920 x 1080), 4GB DDR3L SDRAM, 500GB 7200 rpm SATA, DVD+/-RW SuperMulti DL, NVIDIA Quadro K1100M, 802.11a/b/g/n, Bluetooth, webcam, Windows 7 Professional 64 / Windows 8 Pro 64 + Care Pack
More>>>
HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:
The official description of HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash your creativity and break free from your desktop with a sleek HP ZBook 15 mobile workstation that keeps you productive in the field. Take advantage of powerful processing and graphics, consistent color throughout your workflow, simple scalability, and the blazing-fast connectivity your team needs to perform and collaborate at the speed of creativity.

Features

Windows 8 Pro or other operating systems available

Innovative, sleek design.
- The new stylish HP ZBook 15 projects a professional image at the office, client meetings, and on the road without sacrificing the durability of a lightweight chassis.
- Consolidate workstation resources and connect from any computer at any location with internet access. With HP Remote Graphics Software (RGS),1 collaborate with colleagues, or utilize the power of servers and workstations back at the office.

Power to perform.
- With Thunderbolt™,2 professional NVIDIA Quadro 3D Graphics, and optional Quad Core CPUs,3 4 the new HP ZBook 15 takes power to a new standard.
- Empower your creativity. Count on dynamic, true workstation performance with the latest 4th generation Intel® Core™ i5 or i7 processors.
- Customize this HP ZBook 15 to meet your demands. Keep large files at your fingertips without sacrificing performance with Windows 8 Pro, up to 1.8 TB of storage3 6 and up to 32 GB of memory.
- Accelerate creative projects with up to 2X faster data transfer speeds than USB 3.0. Easily connect to multiple devices with just one cable. Thunderbolt™2 technology makes it possible.
- Get full power of graphics when you need them and longer battery life when using lighter graphic applications. It’s automatic and seamless with hybrid graphics.
- Confidence in colors.
- Maintain accurate, predictable colors that are consistent across your entire digital workflow. What you see on your display is true to the finished product, thanks to the optional HP DreamColor display.

Workstation reliability.
- During the HP Total Test Process, mobile workstations experience 115,000 hours of performance trials, and with ISV-certifications, the HP ZBook 15 is reliable and ready for business.
- Optimize this HP ZBook 15 for peak performance. HP Performance Advisor7 configures your system with updated settings and drivers to help maximize performance.
- No tools needed. Just unlatch the HP Easy Access Door to quickly service your hardware and upgrade parts.

Short summary description HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:
This short summary of the HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:42:44
Uk has collected 41 expert reviews for HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
thunderbaylive.com
Updated:
2014-10-12 02:42:43
Lisa Gad reviews the HP ZBook 15, a powerful laptop or mobile workstation. The ZBook weighs 6.2 pounds and it runs on 4th generation Intel Haswell Core CPUs with NVIDIA Quadro dedicated graphics. We look at the quad core 2.7GHz Core i7-4800MQ with Quadro...
0%
itpro.co.uk
Updated:
2014-10-12 02:42:44
HP has started shipping its zBook laptop range, providing professionals with workstation power in a portable form factor - but is there really demand for such a product? We reviewed the zBook 15. The first thing we noticed about our review unit was its b...
Good Good performance; Decent screen; Thunderbolt port; Expandable...
Bad Cramped keyboard; Poor battery life; Expensive...
Bottom line The zBook 15 excels when it comes to performance and has a great screen. But it is bulky and has poor battery life, which makes it hard to recommend it as a portable machine...
80%
itreviews.com
Updated:
2014-10-12 02:42:44
Sometimes a run-of-the-mill business laptop just doesn’t cut it. Fields like engineering, financial analysis, architecture, and mining demand more from a system, requiring powerful processors, precision visual rendering and display, and reliability that c...
Bottom line The HP ZBook 15 is a potent mobile workstation, offering top-notch processing power, ISV Certified graphics, and industrial-grade durability...
80%
Digitaltrends.com
Updated:
2015-03-30 04:34:54
Despite numerous management changes at the top of the chain in the past year, HP continues to fight on, and it can hardly be accused of losing. It remains a top manufacturer in the United States, and its enterprise notebooks continue to go toe-to-toe with...
Good Fast enough to handle general work, Design is clean, professional, Rated at militarygrade toughness...
Bad Too expensive for what you get, 1080p doesn't impress at this price, Bulky, heavy, and awkward, Lackluster battery life...
Bottom line A sort of one-size-fits-all for the productive professional, the ZBook 15u G2 is an acceptable, if overly expensive addition to a lineup of high-powered portables that promise users a mix of functionality and style in one. This is a computer that be gr...
60%
wovow.org
Updated:
2016-12-22 08:00:41
The HP ZBook 15 is a portable workstation of 15 inches for professionals who want a powerful computer but with a more manageable format. This workstation features Intel Core and next generation graphics NVIDIA Quadro for a more powerful performance when u...
0%
product-reviews.net
Updated:
2017-11-12 01:18:32
Everyone loves buying affordable laptops during the Holiday season and each year, HP laptops seem to be the popular choice among shoppers as they look for the best prices online.With this in mind, we have picked out one model in particular which is going...
0%
product-reviews.net
Updated:
2017-11-14 01:24:56
If you are looking for a new gaming laptop to buy in 2017 and what to know what the best models are right now, we have a nice recommendation for you to consider with the HP 15-BW032WM Touch laptop bundle that comes packaged with a free backpack and mouse...
0%
mobiletechreview.com
Updated:
2014-10-12 02:42:43
The HP ZBook 15 is a mobile workstation, and that means a powerhouse laptop that can stand in for a desktop. The 6.2 pound 15.6" ZBook we look at has a quad core Intel Core i7 CPU clocked at 2.7GHz, NVIDIA Quadro K2100M graphics, 16 gigs of RAM and a phen...
Good Solid performance, plenty of ports including Thunderbolt, fantastic DreamColor display...
Bad Expensive...
Bottom line The HP ZBook 15 certainly isn't cheap, but mobile workstations that are sturdily built, easily upgradable and high spec-d don't come cheap. If you're a designer using CAD programs, an architect, video editor or engineer and want Quadro graphics rather tha...
80%
pcworld.com_techhive.com
Updated:
2014-10-12 02:42:44
When mobile productivity means using CAD software or other computationally intense applications, you need more than a desktop replacement—you need a workstation. HP's ZBook 15 is fast and it includes all the latest technology, including Thunderbolt connec...
Good Powerful CPU and discrete GPU, An abundance of I/O slots and ports, including Thunderbolt, Tool-less bottom panel and removable battery...
Bad Thick and heavy, No touchscreen...
Bottom line The ZBook 15 is a powerful machine for on-the-go professionals. It's a heavy-duty machine in every sense of the word...
80%
computerworld.com
Updated:
2014-10-12 02:42:44
Sales of PCs have fallen by 11% since 2012, according to statistics compiled by Gartner analysts. However, there is one niche market that is still doing well: mobile workstations. This category has seen an upsurge with increasing sales.
0%
notebookcheck.net
Updated:
2014-10-12 02:42:44
The HP ZBook series succeeds the admittedly crowded ProBook/EliteBook series of workstations and starts afresh with a new, simpler naming convention. We touched upon the ZBook 17 in-depth late last year and walked away quite impressed. The new series is m...
Good Excellent workmanship and quality, Sleek design for a mobile workstation, Fast system performance even on primary HDD, Easy access to two SODIMM slots, mSATA, WWAN, WLAN, SIM and HDD, Wide range of connectivity options, Low surface temperatures under load...
Bad Direct access to CPU/GPU requires additional disassembly, Reduced CPU performance on batteries, No resolution options higher than 1080p available, Relatively high fan noise when system idle, Cannot maintain maximum Turbo Boost for extended periods, Costly...
Bottom line HP ZBook 15Like the ZBook 17 and the EliteBooks before it, we have been impressed by HP's mobile workstations and we expected nothing less from the ZBook 15. The manufacturer delivers yet another knockout punch in what is essentially a smaller ZBook 17 wi...
88%
techreviewsource.com
Updated:
2014-10-12 02:42:44
Sometimes a run-of-the-mill business laptop just doesn't cut it. Fields like engineering, financial analysis, architecture, and mining demand more from a system, requiring powerful processors, precision visual rendering and display, and reliability that c...
Good Mobile workstation packs quadcore Intel Core i7 processor and Nvidia Quadro graphics. Rugged construction and multilayered security keep everything safe and secure. HP DreamColor offers superb quality and accuracy. Bluray drive.
Bad Middling battery life...
Bottom line The HP ZBook 15 is a potent mobile workstation, offering top-notch processing power, ISV Certified graphics, and industrial-grade durability...
80%
pcmag.com
Updated:
2014-10-12 02:42:44
Sometimes a run-of-the-mill business laptop just doesn't cut it. Fields like engineering, financial analysis, architecture, and mining demand more from a system, requiring powerful processors, precision visual rendering and display, and reliability that c...
Good Mobile workstation packs quad-core Intel Core i7 processor and Nvidia Quadro graphics. Rugged construction and multi-layered security keep everything safe and secure. HP DreamColor offers superb quality and accuracy. Blu-ray drive.
Bad Middling battery life...
Bottom line The HP ZBook 15 is a potent mobile workstation, offering top-notch processing power, ISV Certified graphics, and industrial-grade durability...
80%
slashgear.com
Updated:
2014-10-12 02:42:44
The market is packed full of thin, low-powered, lightweight laptops and tablet hybrids that offer up all the perks that come with primarily playing mobile games and surfing the Web. Some of us require a bit more oomph from our machine's hardware, however...
Bottom line The market is packed full of thin, low-powered, lightweight laptops and tablet hybrids that offer up all the perks that come with primarily playing mobile games and surfing the Web. Some of us require a bit more oomph from our machine’s hardware, howev...
0%
Laptopmag.com
Updated:
2014-10-12 02:42:44
Tailored for heavy productivity, the 15.6-inch HP ZBook 15 workstation is a powerhouse. Built to handle demanding computing tasks, the $2,486 notebook combines an Intel 2.7-GHz Core i7 Haswell processor with Nvidia Quadro graphics, 16GB of RAM and a Thund...
Good Quality display and audio, Long battery life, Fast quad-core performance, Easily customizable, Strong security options...
Bad Bulky design, Heavy...
Bottom line The HP ZBook 15 workstation offers smooth performance and long battery life, and it's easily customizable...
80%
cadalyst.com
Updated:
2014-11-20 06:59:18
System FeaturesThe HP ZBook 15 features a 15.6" LCD-backlit display with an antiglare matte finish and a maximum resolution of 1,920 x 1,080. As we've come to expect from HP, the image is crisp, with good colors and a wide viewing angle. The island-style...
0%
notebookcheck.net
Updated:
2020-09-11 05:59:32
The current generation of HP's 15-inch workstation continues the manufacturer's long-standing tradition of producing quality 15-inch devices and offers many features expected of notebooks in this price class. On paper, HP presents a plethora of possible c...
Good Very good IPS display with huge color space, Mobile Display Assistant, Input devices, Manufacturing quality and stability, Runs quietly, Performance, Warranty length...
Bad Weight, Battery life, Price, Spots where light is more concentrated on upper edge of display...
Bottom line HP ZBook 15 with DreamColor displayThe HP ZBook 15 is a high-performance 15-inch workstation that does very well when connected to the power socket. Our test device's meager RAM and slow mass storage device are problems that can be easily solved, either b...
88%