HP logo

HP Latex 54-in Printer 2-in Spindle

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140939
Info modified on:
01 Oct 2024, 19:41:10
Warranty:
One year commercial warranty
Long product name HP Latex 54-in Printer 2-in Spindle:

HP Latex 54" Printer 2" Spindle

HP Latex 54-in Printer 2-in Spindle:

HP Designjet Spindle Accessories save you time mounting and unmounting rolls to a unique spindle. With the additional spindle, you have the next roll ready to load on your Printer.

Roll print for long periods without reloading paper with this spindle accessory. To quickly switch media, just preload a roll on a separate spindle.

Improve productivity by having your rolls are ready to print.

Short summary description HP Latex 54-in Printer 2-in Spindle:

HP Latex 54-in Printer 2-in Spindle, 137.2 cm (54"), 3.1 kg, 175 x 1520 x 175 mm, Latex 110, 310, 315, 360, Business, Enterprise, 260 mm

Long summary description HP Latex 54-in Printer 2-in Spindle:

HP Latex 54-in Printer 2-in Spindle. Size (imperial): 137.2 cm (54"), Weight: 3.1 kg, Dimensions (WxDxH): 175 x 1520 x 175 mm. Package width: 260 mm, Package depth: 1870 mm, Package height: 280 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.