Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nw8440
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY693AW
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780519350 show
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35384
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 13 Nov 2019 15:21:45
The date of the most recent change of this product data-sheet in Icecat.
HP Compaq Mobile Workstations (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Notebook nc8230 nw8240 nx8220 nx7300 nx7400 nc8430 nw8440 nx8420 HSTNN-I04C (0,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: standard statement: 3 years pick-up and return extension (upgrades available, sold separately) 1 yearon primary battery
Long product name HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional :
The short editorial description of HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional

Exceptional power and mobility unite so that workstation users can now take their business further and faster than ever before.
More>>>
HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional:
The official marketing text of HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional as supplied by the manufacturer

Exceptional power and mobility unite so that workstation users can now take their business further and faster than ever before. The HP Compaq nw8440 Mobile Workstation features stunning processing performance and graphics capabilities all packed into a thin and lightweight design. Let your mind be inspired and your business empowered.

Short summary description HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional:
This short summary of the HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP nw8440, Intel® Core™ Duo, 2.16 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 1 GB, 80 GB

Long summary description HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional:
This is an auto-generated long summary of HP nw8440 39.1 cm (15.4") 1920 x 1200 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Professional based on the first three specs of the first five spec groups.

HP nw8440. Processor family: Intel® Core™ Duo, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.16 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945PM Express
Cache external
External (L2) cache size available for this product.
2048 KB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility FireGL V5200
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
HP Premier Sound
Audio included
HP Premier Sound High Definition Audio 24-bitDAC, headphone jack, microphone jack, integrated microphone, Digital EQ, Advanced audio power management
Camera
Front camera *
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
I/O ports
An interface on a device to which you can connect another device.
3 USB 2.0 ports, VGA, headphone, microphone, AC adapter, RJ-11, RJ-45, S-video TV out, Firewire (1394a)
Keyboard
Pointing device
Touchpad
Keyboard type
Full-sized
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader, HP Backup & Recovery Manager, HP Help & Support Center, HP Mobile Printing Driver, HP ProtectTools Security Manager, HP Quick Launch Buttons, HP Wireless Assistant, Intervideo WinDVD - DVD Player, Sonic Digital Media Plus, HP OpenView Radia Management Agent, HP Performance Tuning Framework, Microsoft Office 2003 Small Business / Professional
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Power management
8-cell Lithium-Ion, secondary 8-cell HP Extended Life Battery (sold separately)
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Security management description
Description of security management characteristics of the product
Kensington lock slot, integrated Smart Card Reader (Smart Card sold separately), Symantec Norton Internet Security
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 80 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Certificates
Certification
MCAD: AutoDesk AutoCAD, AutoDesk Inventor, Bentley MicroStation, Dassault CATIA V5, I-DEAS 10, I-DEAS 11, Unigraphics NX, Unigraphics NX2, Unigraphics NX3, PTC Pro/Engineer/Mechanica 2001, PTC Pro/Engineer/Mechanica Wildfire, SolidWorks, Solid Edge, MSC.Patran; DCC: Discreet 3DS, MAX/Combustion, Alias Maya, Alias Studio Tools, Avid SoftImage XSI/3D, Avid Express Pro, Adobe Premiere After Effects, Pinnacle Liquid; GIS: ESRI ArcGIS 9.0, Oil/Gas, GIS/SRIV MCAD: AutoDesk AutoCAD, AutoDesk Inventor, Bentley MicroStation, Dassault CATIA V5, I-DEAS 10, I-DEAS 11, Unigraphics NX, Unigraphics NX2, Unigraphics NX3, PTC Pro/Engineer/Mechanica 2001, PTC Pro/Engineer/Mechanica Wildfire, SolidWorks, Solid Edge, MSC.Patran; DCC: Discreet 3DS, MAX/Combustion, Alias Maya, Alias Studio Tools, Avid SoftImage XSI/3D, Avid Express Pro, Adobe Premiere After Effects, Pinnacle Edition; GIS: ESRI ArcGIS 9.0, Oil/Gas, GIS/SRIV
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
358 mm
Depth *
The distance from the front to the back of something.
259 mm
Height
The measurement of the product from head to foot or from base to top.
28 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g, Bluetooth
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
358 x 259 x 28 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
External 90W Smart AC adapter 8-cell Lithium-Ion battery internal
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
FreeDOS, Windows 2000 drivers available on www.hp.com
Applications supported
Windows Vista Premium ready
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
56K
Wireless option type
Yes
Docking solution
List of the different docking solutions for this product
HP Advanced Docking Station, HP External MultiBay II, HP Adjustable Notebook Stand
Expansion slots
List of I/O expansion card slots; including quantity of each
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, 1 integrated Smart Card reader, 1 Secure digital slot
Multi-bay devices
Multi-bay devices characteristics of the product; including manufacturer; speed; type; and coined name and software included; if applicable
Optional External Multibay II devices
Upgrade type
Windows Vista capable
Protection tools
HP ProtectTools Security Manager, HP Drivelock, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor (optional)
Video
Video card features
Video graphic features of the graphic solution
ATI Mobility FireGL V5200
Customer service details